IC ADC 16BIT PIPELINED 72LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139083-AD9467BCPZ-2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 72-VFQFN Exposed Pad, CSP
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 1.8V, 3.3V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 16
Number of Converters: 1
Family Name: AD9467
Categories: Integrated Circuits (ICs)
Sampling Rate: 200M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 72-LFCSP-VQ (10x10)
Alternative Parts (Cross-Reference): AD9467BCPZRL7-200;
Introduction Date: October 01, 2010
ECCN: 3A001.a.5.a.5
Country of Origin: Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC ADC 16BIT PIPELINED 72LFCSP
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 72-LFCSP-VQ (10x9.75)
The AD9467 is a 16-bit, monolithic, IF sampling analog-to-digital converter (ADC). It is optimized for high performance over wide bandwidths and ease of use. The product operates at a 250 MSPS conversion rate and is designed for wireless receivers, instrumentation, and test equipment that require a high dynamic range.The ADC requires 1.8 V and 3.3 V power supplies and a low voltage differential input clock for full performance operation. No external reference or driver components are required for many applications. Data outputs are LVDS compatible (ANSI-644 compatible) and include the means to reduce the overall current needed for short trace distances.A data clock output (DCO) for capturing data on the output is provided for signaling a new output bit. The internal power-down feature supported via the SPI and typically consumes less than 5 mW when disabled. Optional features allow users to implement various selectable operating conditions, including input range, data format select, and output data test patterns. The AD9467 is available in a Pb-free, 72-lead, LFCSP specified over the -40°C to +85°C industrial temperature range.
Analog Devices, AD9467BCPZ-200 - Data Converters - General Purpose ADCs
Analog Devices, AD9467BCPZ-200 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC, Flash Method, 16-Bit, 1 Channel, Parallel, Word Access, BICMOS
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Richardson RFPD | RS Components, Ltd. | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9467BCPZ-200 | 1139083-AD9467BCPZ-200 | AD9467BCPZ-200 | AD9467BCPZ-200 | AD9467BCPZ-200 | 8049845 | AD9467BCPZ-200 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9467BCPZ-200 | Integrated Circuits | Analog to Digital Converters (ADC) | Converter - ADC | ||
Package Type | 72-VFQFN Exposed Pad, CSP | Tray | 72-VFQFN Exposed Pad, CSP | LFCSP | CSP; LFCSP72 | ||
Packing Method | Tray; Tray | Tray | Tray | Tray | Tray | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Interface Type | Parallel; LVDS - Parallel | Parallel | Serial; SPI | Parallel | |||
Sample Rate | 200000 kSamples/Sec | 200000 kSamples/Sec | 200000 kSamples/Sec | 200000 kSamples/Sec |