IC ADC 12BIT PIPELINED 52LQFP
ADC, Proprietary Method, 12-Bit, 1 Channel, Parallel, Word Access, BICMOS, PQFP52
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-LQFP (10x10)
The AD9432 is a 12-bit, monolithic sampling analog-to-digital converter (ADC) with an on-chip track-and-hold circuit and is optimized for high speed conversion and ease of use. The product operates up to a 105 MSPS conversion rate with outstanding dynamic performance over its full operating range.The ADC requires only a single 5.0 V power supply and a 105 MHz encode clock for full performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL-/CMOS-compatible
ADC Single 80Msps 12-bit 52-Pin LQFP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Single 80Msps 12-bit 52-Pin LQFP - Data Converters - General Purpose ADCs
ADC Single 80Msps 12-bit 52-Pin LQFP - Data Converters - General Purpose ADCs
IC ADC 12BIT PIPELINED 52LQFP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 859810-AD9432BSTZ-80
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-LQFP (10x10)
Package: 52-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: AD9432
Categories: Integrated Circuits (ICs)
Case / Package: 52-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Lingto Electronic Limited | Rochester Electronics | Quarktwin Technology Ltd. | Richardson RFPD | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9432BSTZ-80 | AD9432BSTZ-80 | AD9432BSTZ-80 | AD9432BSTZ-80 | 8778953P | AD9432BSTZ-80 | 859810-AD9432BSTZ-80 |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9432BSTZ-80 | ||
Interface Type | Parallel; Parallel | Parallel | Parallel | ||||
Package Type | QFP; LQFP52 | QFP; 52-LQFP | LFQP; LQFP | 52-LQFP | QFP; 52-LQFP (10x10) | ||
Packing Method | Tray | Tray | Tray; Tray | ||||
Resolution | 12 bits | 12 bits | |||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |