Analog Devices, AD9284BCPZ-250 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD9284BCPZ-250 - Data Converters - General Purpose ADCs
Analog Devices, AD9284BCPZ-250 - Data Converters - General Purpose ADCs
IC ADC 8BIT PIPELINED 48LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139050-AD9284BCPZ-2
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 250M
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 48-LFCSP-VQ (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 48-VFQFN Exposed Pad, CSP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: AD9284
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V
The AD9284 is a dual 8-bit, monolithic sampling, analog-to-digital converter (ADC) that supports simultaneous operation and is optimized for low cost, low power, and ease of use. Each ADC operates at up to a 250 MSPS conversion rate with outstanding dynamic performance.The ADC requires a single 1.8 V supply and an encode clock for full performance operation. No external reference components are required for many applications. The digital outputs are LVDS compatible.The AD9284 is available in a Pb-free, 48-lead LFCSP that is specified over the industrial temperature range of -40°C to +85°C.
ADC, Flash Method, 8-Bit, 2 Channel, Serial, Parallel, 8 Bits Access
IC ADC 8BIT PIPELINED 48LFCSP
8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LFCSP-VQ (7x7)
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Richardson RFPD | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 8049823P | AD9284BCPZ-250 | 1139050-AD9284BCPZ-250 | AD9284BCPZ-250 | AD9284BCPZ-250 | AD9284BCPZ-250 | AD9284BCPZ-250 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9284BCPZ-250 | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Interface Type | Serial; SPI | Parallel; LVDS - Parallel | Serial; Parallel | Parallel; LVDS - Parallel | |||
Package Type | LFCSP | 48-VFQFN Exposed Pad, CSP | CSP | LCC48 | 48-VFQFN Exposed Pad, CSP | ||
Pins | 48 | ||||||
Resolution | 8 bits | 8 bits | 8 bits | ||||
ADC Type | Pipeline; Pipelined |