Manufacturer: Analog Devices Inc.
Win Source Part Number: 077335-AD9283BRSZ-50
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 50M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Signal Processing, Automation & Process Control
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 50000ksps
Architecture = Pipelined
Typical Single Supply Voltage = 3 V
Package Type = SSOP
Pin Count = 20
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 50000ksps
Architecture = Pipelined
Typical Single Supply Voltage = 3 V
Package Type = SSOP
Pin Count = 20
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 50000ksps
Architecture = Pipelined
Typical Single Supply Voltage = 3 V
Package Type = SSOP
Pin Count = 20
IC ADC 8BIT PIPELINED 20SSOP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
The AD9283 is an 8-bit monolithic sampling analog-to-digital converter with an on-chip track-and-hold circuit and is optimized for low cost, low power, small size, and ease of use. The product operates at a 100 MSPS conversion rate, with outstanding dynamic performance over its full operating range.The ADC requires only a single 3.0 V (2.7 V to 3.6 V) power supply and an encode clock for full performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS-compatible and a separate output power supply pin supports interfacing with 3.3 V or 2.5 V logic.The encoder input is TTL/CMOS-compatible.
ADC, Proprietary Method, 8-Bit, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO20
Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Richardson RFPD | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 077335-AD9283BRSZ-50 | 6293208 | AD9283BRSZ-50 | AD9283BRSZ-50 | AD9283BRSZ-50 | AD9283BRSZ-50 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9283BRSZ-50 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Parallel; Parallel | Parallel | Parallel | |||
Package Type | SOP; SSOP; 20-SSOP | SSOP; SSOP | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; SSOP20 | |
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | Tube; Tube | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 50000 kSamples/Sec | 50000 kSamples/Sec | 50000 kSamples/Sec |