ADC Dual 125Msps 14-bit 64-Pin LFCSP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Dual 125Msps 14-bit 64-Pin LFCSP - Data Converters - General Purpose ADCs
The AD9258 is a dual, 14-bit, 80 MSPS/105 MSPS/125 MSPS analog-to-digital converter (ADC). The AD9258 is designed to support communications applications where high performance, combined with low cost, small size, and versatility, is desired.The dual ADC core features a multistage, differential pipelined architecture with integrated output error correction logic. Each ADC features wide bandwidth differential sample-and-hold analog input amplifiers that support a variety of user-selectable input ranges. An integrated voltage reference eases design considerations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance.The ADC output data can be routed directly to the two external 14-bit output ports. These outputs can be set to either 1.8 V CMOS or LVDS.Flexible power-down options allow significant power savings, when desired.Programming for setup and control is accomplished using a 3-wire SPI-compatible serial interface.The AD9258 is available in a 64-lead LFCSP and is specified over the industrial temperature range of -40°C to +85°C.
ADC, Flash Method, 14-Bit, 2 Channel, Parallel, Word Access, CMOS
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 133678-AD9258BCPZ-12
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LFCSP-VQ (9x9)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 125M
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC ADC 14BIT PIPELINED 64LFCSP
RS Components, Ltd. | Richardson RFPD | Rochester Electronics | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 8778934P | AD9258BCPZ-125 | AD9258BCPZ-125 | AD9258BCPZ-125 | 133678-AD9258BCPZ-125 | AD9258BCPZ-125 |
Product Name | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9258BCPZ-125 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel; SPI | Parallel | Parallel; LVDS - Parallel | |||
Package Type | LFCSP | CSP; LFCSP64 | 64-VFQFN Exposed Pad, CSP | 64-LFCSP-VQ (9x9) | 64-VFQFN Exposed Pad, CSP | |
Pins | 64 | |||||
Resolution | 14 bits | 14 bits | ||||
ADC Type | Pipeline; Pipelined |