IC ADC 14BIT PIPELINED 48LFCSP
The AD9255 is a 14-bit, 125 MSPS analog-to-digital converter (ADC). The AD9255 is designed to support communications applications where high performance combined with low cost, small size, and versatility is desired.The ADC core features a multistage, differential pipelined architecture with integrated output error correction logic to provide 14-bit accuracy at 125 MSPS data rates and guarantees no missing codes over the full operating temperature range.The ADC features a wide bandwidth differential sample-and-hold analog input amplifier supporting a variety of user-selectable input ranges. It is suitable for multiplexed systems that switch full-scale voltage levels in successive channels and for sampling single-channel inputs at frequencies well beyond the Nyquist rate. Combined with power and cost savings over previously available ADCs, the AD9255 is suitable for applications in communications, instrumentation, and medical imaging.A differential clock input controls all internal conversion cycles. A duty cycle stabilizer provides the means to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance over a wide range of input clock duty cycles. An integrated voltage reference eases design considerations.The ADC output data format is either parallel 1.8 V CMOS or LVDS (DDR). A data output clock is provided to ensure proper latch timing with receiving logic.Programming for setup and control is accomplished using a 3-wire SPI-compatible serial interface. Flexible power-down options allow significant power savings, when desired. An optional on-chip dither function is available to improve SFDR performance with low power analog input signals.The AD9255 is available in a Pb-free, 48-lead LFCSP and is specified over the industrial temperature range of -40°C to +85°C.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 910016-AD9255BCPZ-10
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)
Package: 48-VFQFN Exposed Pad, CSP
Package: Tray
Mounting: Surface Mount
Family Name: AD9255
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
ECCN: 3A991C3
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Analog Devices, AD9255BCPZ-105 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD9255BCPZ-105 - Data Converters - General Purpose ADCs
ADC, Flash Method, 14-Bit, 1 Channel, Parallel, Word Access, CMOS
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LFCSP-VQ (7x7)
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9255BCPZ-105 | AD9255BCPZ-105 | 910016-AD9255BCPZ-105 | 8049763P | AD9255BCPZ-105 | AD9255BCPZ-105 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9255BCPZ-105 | Analog to Digital Converters (ADC) | ||
Package Type | 48-VFQFN Exposed Pad, CSP | 48-LFCSP-VQ (7x7) | LFCSP | CSP; LFCSP48 | 48-VFQFN Exposed Pad, CSP | |
Packing Method | Tray; Tray | Tray | Tray | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Interface Type | Parallel; SPI | Parallel | ||||
Pins | 48 |