IC ADC 14BIT PIPELINED 48LFCSP
14 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP (7x7)
The AD9253 is a quad, 14-bit, 80 MSPS/105 MSPS/125 MSPS analog-to-digital converter (ADC) with an on-chip sampleand-hold circuit designed for low cost, low power, small size, and ease of use. The product operates at a conversion rate of up to 125 MSPS and is optimized for outstanding dynamic performance and low power in applications where a small package size is critical. The ADC requires a single 1.8 V power supply and LVPECL-/CMOS-/LVDS-c
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139029-AD9253BCPZ-1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-WFQFN Exposed Pad, CSP
Configuration: S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 4
Family Name: AD9253
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 48-LFCSP-WQ (7x7)
Alternative Parts (Cross-Reference): MAX1127EGK-D+; MAX1127EGK-TD+; MAX1127EGK+;
Introduction Date: October 04, 2011
ECCN: 3A991.c.3
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Analog Devices, AD9253BCPZ-125 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD9253BCPZ-125 - Data Converters - General Purpose ADCs
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Richardson RFPD | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9253BCPZ-125 | AD9253BCPZ-125 | AD9253BCPZ-125 | 1139029-AD9253BCPZ-125 | 8049766P |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9253BCPZ-125 | |
Package Type | 48-WFQFN Exposed Pad, CSP | 48-WFQFN Exposed Pad, CSP | LFCSP | ||
Packing Method | Tray; Tray | Tray | Tray | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Interface Type | Serial | Serial; LVDS - Serial | Serial | ||
Resolution | 14 bits | 14 bits |