14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5)
ADC, Flash Method, 14-Bit, 1 Channel, Parallel, Word Access, CMOS
ADC Single 65Msps 14-bit 32-Pin LFCSP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Single 65Msps 14-bit 32-Pin LFCSP - Data Converters - General Purpose ADCs
The AD9245 is a monolithic, single 3 V supply, 14-bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS analog-to-digital (ADC) converter featuring a high performance sample-and-hold amplifier (SHA) and voltage reference. The AD9245 uses a multistage differential pipelined architecture with output error correction logic to provide 14-bit accuracy and guarantee no missing codes over the full operating temperature range. The wide bandwidth, truly differential SHA allows a variety of user-selectable input ranges and common modes, including single-ended applications. It is suitable for multiplexed systems that switch full-scale voltage levels in successive channels and for sampling single-channel inputs at frequencies well beyond the Nyquist rate. Combined with power and cost savings over previously available analog-to-digital converters, the AD9245 is suitable for applications in communications, imaging, and medical ultrasound. A single-ended clock input is used to control all internal con-version cycles. A duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance. The digital output data is presented in straight binary or twos complement formats. An out-of-range (OTR) signal indicates an overflow condition that can be used with the most significant bit to determine low or high overflow. Fabricated on an advanced CMOS process, the AD9245 is available in a 32-lead LFCSP and is specified over the industrial temperature range (°40°C to +85°C). Product Highlights
Manufacturer: Analog Devices Inc.
Win Source Part Number: 807045-AD9245BCPZ-65
Packaging: Tray
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 65M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.25V ~ 3.6V
Supplier Device Package: 32-LFCSP-WQ (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-WFQFN Exposed Pad, CSP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Part Number Series: AD9245
IC ADC 14BIT PIPELINED 32LFCSP
IC ADC 14BIT PIPELINED 32LFCSP
Quarktwin Technology Ltd. | Rochester Electronics | RS Components, Ltd. | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9245BCPZ-65 | AD9245BCPZ-65 | 8778928P | AD9245BCPZ-65 | 807045-AD9245BCPZ-65 | AD9245BCPZ-65 | AD9245BCPZ-65 |
Product Name | Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9245BCPZ-65 | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Package Type | 32-WFQFN Exposed Pad, CSP | CSP; LFCSP32 | LFCSP | CSP | 32-WFQFN Exposed Pad, CSP | ||
Packing Method | Tray | Tray | Tray | Tray; Tray | |||
Resolution | 14 bits | 14 bits | 14 bits | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Sample Rate | 65000 kSamples/Sec | 65000 kSamples/Sec | 80000 kSamples/Sec | 65000 kSamples/Sec |