ADC, Flash Method, 12-Bit, 2 Channel, Parallel, Word Access, CMOS
IC ADC 12BIT PIPELINED 64LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077314-AD9238BCPZ-65
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LFCSP-VQ (9x9)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.25 V to 3.6 V
Sampling Rate: 65M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC ADC 12BIT PIPELINED 64LFCSP
ADC 12-Bit Dual 65MSPS 3V SHA LFCSP64 - Data Converters - General Purpose ADCs
ADC 12-Bit Dual 65MSPS 3V SHA LFCSP64 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC 12-Bit Dual 65MSPS 3V SHA LFCSP64 - Data Converters - General Purpose ADCs
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
The AD9238 is a dual, 3 V, 12-bit, 20/40/65 MSPS analog to digital converter. It features dual high performance sample-and-hold amplifiers and an integrated voltage reference. The AD9238 uses a multistage differential pipelined architecture with output error correction logic to provide 12-bit accuracy and guarantee no missing codes over the full operating temperature range at up to 65 MSPS data rates. The wide bandwidth, differential SHA allows for a variety of user-selectable input ranges and offsets including single-ended applications. It is suitable for various applications includingmultiplexed
Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9238BCPZ-65 | AD9238BCPZ-65 | 077314-AD9238BCPZ-65 | AD9238BCPZ-65 | 7591409 | AD9238BCPZ-65 | AD9238BCPZ-65 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9238BCPZ-65 | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | |||
Package Type | CSP; LFCSP64 | 64-VFQFN Exposed Pad, CSP | 64-LFCSP-VQ (9x9) | LFCSP VQ | 64-VFQFN Exposed Pad, CSP | ||
Packing Method | Tray | Tray; Tray | Tray | Tray | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Sample Rate | 65000 kSamples/Sec | 65000 kSamples/Sec | 65000 kSamples/Sec |