IC ADC 11BIT PIPELINED 56LFCSP
ADC, Proprietary Method, 12-Bit, 1 Channel, Parallel, Word Access, CMOS
Analog Devices, AD9230BCPZ-210 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD9230BCPZ-210 - Data Converters - General Purpose ADCs
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138992-AD9230BCPZ-2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 56-VFQFN Exposed Pad, CSP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 11
Number of Converters: 1
Family Name: AD9230
Categories: Integrated Circuits (ICs)
Sampling Rate: 200M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 56-LFCSP-VQ (8x8)
Alternative Parts (Cross-Reference): KAD5514P-21Q48; ISLA214P20IR1Z; ISLA214P20IRZ;
Introduction Date: March 21, 2006
ECCN: 3A991.c.2
Country of Origin: Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
The AD9230 is a 12-bit monolithic sampling analog-to-digital converter optimized for high performance, low power, and ease of use. The product operates at up to a 250 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a track-and-hold (T/H) and voltage reference, are included on the chip to provide a complete signal conversion solution. The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support either twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing. Fabricated on an advanced CMOS process, the AD9230 is available in a 56-lead LFCSP, specified over the industrial temperature range (-40°C to +85°C). Product Highlights
IC ADC 11BIT PIPELINED 56LFCSP
IC ADC 11BIT PIPELINED 56LFCSP
Lingto Electronic Limited | Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Win Source Electronics | Richardson RFPD | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9230BCPZ-210 | AD9230BCPZ-210 | 8049713P | AD9230BCPZ-210 | 1138992-AD9230BCPZ-210 | AD9230BCPZ-210 | AD9230BCPZ-210 | AD9230BCPZ-210 |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9230BCPZ-210 | Converter - ADC | Integrated Circuits | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel; LVDS - Parallel | Parallel | Parallel | Parallel; LVDS - Parallel | Parallel | |||
Package Type | CSP; LFCSP56 | LFCSP | 56-VFQFN Exposed Pad, CSP | Tray | 56-VFQFN Exposed Pad, CSP | |||
Packing Method | Tray | Tray | Tray | Tray | Tray; Tray | |||
Pins | 56 | |||||||
Resolution | 12 bits | 11 bits |