The AD9228 is a quad, 12-bit, 40/65 MSPS analog-to-digital con-verter (ADC) with an on-chip sample-and-hold circuit designed for low cost, low power, small size, and ease of use. The product operates at a conversion rate of up to 65 MSPS and is optimized for outstanding dynamic performance and low power in applications where a small package size is critical. The ADC requires a single 1.8 V power supply and LVPECL-/ CMOS-/LVDS-compatibl
Product Highlights
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP-VQ (7x7)
ADC Quad 65Msps 12-bit 48-Pin LFCSP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Quad 65Msps 12-bit 48-Pin LFCSP - Data Converters - General Purpose ADCs
ADC Quad 65Msps 12-bit 48-Pin LFCSP - Data Converters - General Purpose ADCs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 910004-AD9228ABCPZ-6
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP-VQ (7x7)
Package: 48-VFQFN Exposed Pad, CSP
Package: Tray
Mounting: Surface Mount
Family Name: AD9228
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 12BIT PIPELINED 48LFCSP
Richardson RFPD | Quarktwin Technology Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9228ABCPZ-65 | AD9228ABCPZ-65 | 8778919P | 1602844 | 910004-AD9228ABCPZ-65 | AD9228ABCPZ-65 |
Product Name | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9228ABCPZ-65 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Serial | Serial | ||||
Package Type | 48-VFQFN Exposed Pad, CSP | LFCSP | 48-LFCSP-VQ (7x7) | 48-VFQFN Exposed Pad, CSP | ||
Packing Method | Tray | Tray; Tray | ||||
Resolution | 12 bits | 12 bits | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |