ADC,AD9226A 12bit 65MSPS diff SSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD9226A 12bit 65MSPS diff SSOP - Data Converters - General Purpose ADCs
ADC,AD9226A 12bit 65MSPS diff SSOP - Data Converters - General Purpose ADCs
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
IC ADC 12BIT PIPELINED 28SSOP
The AD9226 is a monolithic, single supply, 12-bit, 65Msps, analog-to-digital converter with an on-chip high performance sample and hold amplifier and voltage reference. It uses a multistage differential pipeline architecture at 65 MSPS data rate and guarantees no missing codes over the full operating temperature range. The ADC combines a low cost, high-speed CMOS process and a novel architecture to achieve the resolution and speed of existing bipolar implementations at a fraction of the power consumption cost.The input of the AD9226 allows for easy interfacing to both imaging, ultrasound and communication systems. With a truly differential input structure, the user can select a variety of input ranges and offsets including single-ended applications. The dynamic performance is excellent.The sample-and-hold amplifier is well suited for both multiplexed systems that switch full-scale voltage levels in successive channels and sampling single-channel inputs at frequencies up to and well beyond the Nyquist rate.Fabricated on an advanced CMOS process, the AD9226 is available in a 28-pin thin shrink small outline package (28 TSSOP) and in a 48-pin thin quad flat pack (48-LQFP) specified over the industrial temperature range (-40°C to +85°C).
IC ADC 12BIT PIPELINED 28SSOP
RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 4973407P | AD9226ARSZ | AD9226ARSZ | AD9226ARSZ | AD9226ARSZ |
Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Parallel | Parallel; Parallel | |||
Package Type | SSOP; SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | QFP | |
Pins | 28 | ||||
Resolution | 12 bits | 12 bits | 12 bits | ||
ADC Type | Pipeline; Pipelined |