Product Details
The AD9225 is a monolithic, single supply 12-bit, 25MSPS Analog to Digital Converter with an on-chip, high performance sample-and-hold amplifier and voltage reference. The AD9225 uses a multi-stage differential pipelined architecture with output error correction logic to provide 12-bit accuracy at 25MSPS data rates and guarantees no missing codes over the full operating temperature range.
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
ADC, Proprietary Method, 12-Bit, 1 Channel, Parallel, Word Access, CMOS, PDSO28
The AD9225 is a monolithic, single supply 12-bit, 25MSPS Analog to Digital Converter with an on-chip, high performance sample-and-hold amplifier and voltagereference. The AD9225 uses a multi-stage differential pipelined architecture with output error correction logic to provide 12-bit accuracy at 25MSPS data rates andguarantees no missing codes over the full operating temperature range.
IC ADC 12BIT PIPELINED 28SSOP
12bit A-D converter,AD9225ARS SOIC28 - Data Converters - General Purpose ADCs
12bit A-D converter,AD9225ARS SOIC28 - Data Converters - General Purpose ADCs
Delivery on production packaging - Box. This product is non-returnable.
12bit A-D converter,AD9225ARS SOIC28 - Data Converters - General Purpose ADCs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008580-AD9225ARSZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: AD9225
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.85 V to 5.25 V
Sampling Rate: 25M
Alternative Parts (Cross-Reference): ADS805EG4; 5962-9954001NXD; ADS805E/1KG4;
Introduction Date: May 19, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC ADC 12BIT PIPELINED 28SSOP
IC ADC 12BIT PIPELINED 28SSOP
Analog Devices, Inc. | Quarktwin Technology Ltd. | Rochester Electronics | Richardson RFPD | Utmel Electronic Limited | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9225ARSZ | AD9225ARSZ | AD9225ARSZ | AD9225ARSZ | 84-AD9225ARSZ | 5236052 | 008580-AD9225ARSZ | AD9225ARSZ | AD9225ARSZ |
Product Name | 12-Bit , 25 MSPS Monolithic A/D Converter | Analog to Digital Converters (ADC) | Converter - ADC | IC ADC 12BIT PIPELINED 28SSOP | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9225ARSZ | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
Package Type | SOIC; SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; SSOP28 | SOIC | SSOP; 28-SSOP (0.209, 5.30mm Width) | SSOP; SSOP | SOP; SSOP; 28-SSOP | 28-SSOP (0.209\", 5.30mm Width) | |
Pins | 28 | 28 | 28 | ||||||
Resolution | 12 bits | 12 bits | 12 bits | 1.5 bits | 12 bits | ||||
Dissipation | 383 milliwatts | 383 milliwatts |