Product Details
The AD9221, AD9223, and AD9220 are a generation of high performance, single supply 12-bit analog-to-digital converters. Each device exhibits true 12-bit linearity and temperature drift performance1 as well as 11.5 bit or better ac performance2. The AD9221/AD9223/AD9220
The AD9221/AD9223/AD9220
The input of the AD9221/AD9223/AD9220
A single clock input is used to control all internal conversion The digital output data is presented in straight binary format. An out-of-range (OTR) signal indicates an flow condition which can be used with the most significant bit to determine low or high overflow.
NOTES:
1 Excluding internal voltage reference
2 Depends on the analog input configuration
IC ADC 12BIT PIPELINED 28SOIC
IC ADC 12BIT PIPELINED 28SOIC
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SOIC
The AD9221, AD9223, and AD9220 are a generation of high performance, single supply 12-bit analog-to-digital converters. Each device exhibits true 12-bit linearity and temperature drift performance1 as well as 11.5 bit or better ac performance2. The AD9221/AD9223/AD9220
ADC,AD9220A 12bit 10MHz SOIC28 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD9220A 12bit 10MHz SOIC28 - Data Converters - General Purpose ADCs
ADC,AD9220A 12bit 10MHz SOIC28 - Data Converters - General Purpose ADCs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013655-AD9220ARZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: AD9220
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 10M
Alternative Parts (Cross-Reference): ADC12081CIVTX; ADS803U/1K; ADS803U; ADS820U/1KG4;
Introduction Date: September 13, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9220ARZ | AD9220ARZ | AD9220ARZ | AD9220ARZ | AD9220ARZ | 5238216P | 1013655-AD9220ARZ |
Product Name | Complete 12-Bit, 10.0 MSPS Monolithic A/D Converter | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9220ARZ | |
Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
Package Type | SOIC; SSOP | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC | SOIC; SOIC W | SOIC; 28-SOIC | |
Pins | 28 | 28 | |||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
Dissipation | 310 milliwatts |