Product Details
The AD9221, AD9223, and AD9220 are a generation of high performance, single supply 12-bit analog-to-digital converters. Each device exhibits true 12-bit linearity and temperature drift performance1 as well as 11.5 bit or better ac performance2. The AD9221/AD9223/AD9220
The AD9221/AD9223/AD9220
The input of the AD9221/AD9223/AD9220
A single clock input is used to control all internal conversion The digital output data is presented in straight binary format. An out-of-range (OTR) signal indicates an flow condition which can be used with the most significant bit to determine low or high overflow.
NOTES:
1 Excluding internal voltage reference
2 Depends on the analog input configuration
IC ADC 12BIT PIPELINED 28SSOP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
12-Bit ADC 10 MSPS AD9220ARSZ - Data Converters - General Purpose ADCs
12-Bit ADC 10 MSPS AD9220ARSZ - Data Converters - General Purpose ADCs
IC ADC 12BIT PIPELINED 28SSOP
ADC, Flash Method, 12-Bit, 1 Channel, Parallel, Word Access, CMOS, PDSO28
The AD9221, AD9223, and AD9220 are a generation of high performance, single supply 12-bit analog-to-digital converters. Each device exhibits true 12-bit linearity and temperature drift performance1 as well as 11.5 bit or better ac performance2. The AD9221/AD9223/AD9220
Manufacturer: Analog Devices Inc.
Win Source Part Number: 133013-AD9220ARSZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: AD9220
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 10M
Alternative Parts (Cross-Reference): TLC876CPWLE; HI5767/2CA ; ADS802E; ADS804E/1KG4;
Introduction Date: September 13, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Rochester Electronics | Richardson RFPD | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9220ARSZ | AD9220ARSZ | AD9220ARSZ | 230832 | AD9220ARSZ | AD9220ARSZ | AD9220ARSZ | 133013-AD9220ARSZ |
Product Name | Complete 12-Bit, 10.0 MSPS Monolithic A/D Converter | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9220ARSZ | ||
Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
Package Type | SOIC; SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; SSOP | SOP; SSOP; SSOP28 | SOIC | SOP; SSOP; 28-SSOP | |
Pins | 28 | 28 | ||||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
Dissipation | 310 milliwatts |