Win Source Part Number: 1030305-AD9219ABCPZ-
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 10
Sampling Rate (Per Second): 65M
Data Interface: LVDS - Serial
Number of A/D Converters: 4
Reference Type: Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Package / Case: 48-VFQFN Exposed Pad, CSP
Supplier Device Package: 48-LFCSP-VQ (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AD9219BCPZ-65; AD9228ABCPZ-65; AD9228ABCPZRL7-65AD9
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Other Names: -2735-AD9219ABCPZ-65
Base Product Number: AD9219
10 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP-VQ (7x7)
AD9219 - Quad 10-bit 65 MSPS Serial LVDS ADC
ADC Quad 65Msps 10-bit 48-Pin LFCSP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Quad 65Msps 10-bit 48-Pin LFCSP - Data Converters - General Purpose ADCs
ADC Quad 65Msps 10-bit 48-Pin LFCSP - Data Converters - General Purpose ADCs
IC ADC 10BIT PIPELINED 48LFCSP
IC ADC 10BIT PIPELINED 48LFCSP
The AD9219 is a quad, 10-bit, 40/65 MSPS analog-to-digital con-verter (ADC) with an on-chip sample-and-hold circuit designed for low cost, low power, small size, and ease of use. The product operates at a conversion rate of up to 65 MSPS and is optimized for outstanding dynamic performance and low power in applications where a small package size is critical. The ADC requires a single 1.8 V power supply and LVPECL-/ CMOS-/LVDS-compatibl
Win Source Electronics | Quarktwin Technology Ltd. | Rochester Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 1030305-AD9219ABCPZ-65 | AD9219ABCPZ-65 | AD9219ABCPZ-65 | 8778906P | AD9219ABCPZ-65 | AD9219ABCPZ-65 | AD9219ABCPZ-65 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Serial; LVDS - Serial | Serial | Serial | Serial | Serial; LVDS - Serial | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Sample Rate | 65000 kSamples/Sec | 65000 kSamples/Sec | 65000 kSamples/Sec | ||||
Package Type | 48-VFQFN Exposed Pad, CSP | CSP; LFCSP48 | LFCSP | 48-VFQFN Exposed Pad, CSP | |||
Packing Method | Tray | Tray | Tray; Tray |