Manufacturer: Analog Devices Inc.
Win Source Part Number: 717501-AD9214BRSZ-80
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 10
Number of Converters: 1
Family Name: AD9214
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.analog.com
RoHS State: Request Verification
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX1421CCM+TD; THS1041CDWR; THS1041CDWRG4;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
The AD9214 is an 10-bit monolithic single 3.3 V supply analog-to-digital converter with an on-chip track-and-hold circuit and is optimized for low cost, low power, small size and ease of use. The product operates up to 105 MSPS conversion rate with outstanding dynamic performance over its full operating range. The ADC requires only a single 3.3 V (2.7 V to 3.6 V) power supply and an encode clock for full-performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS compatible and a separate output power supply pin supports interfacing with 3.3 V or 2.5 V logic. The clock input is TTL/CMOS compatible. A power down function may be exercised to bring total consumption to 30 mW. In power-down mode, the digital outputs are driven to a high-impedance state. Fabricated on an advanced CMOS process, the AD9214 is available in a 28-pin surface mount plastic package (28-SSOP) specified over the industrial temperature range (-40°C to +85°C).
ADC, Proprietary Method, 10-Bit, 1 Channel, Parallel, Word Access, CMOS, PDSO28
ADC 10-Bit 80MSPS 3.3V Parallel SSOP28 - Data Converters - General Purpose ADCs
ADC 10-Bit 80MSPS 3.3V Parallel SSOP28 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC 10-Bit 80MSPS 3.3V Parallel SSOP28 - Data Converters - General Purpose ADCs
IC ADC 10BIT PIPELINED 28SSOP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Win Source Electronics | Richardson RFPD | Rochester Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 717501-AD9214BRSZ-80 | AD9214BRSZ-80 | AD9214BRSZ-80 | 7590112 | AD9214BRSZ-80 | AD9214BRSZ-80 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9214BRSZ-80 | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Interface Type | Parallel; Parallel | Parallel | Parallel | |||
Package Type | SSOP | SOP; SSOP; SSOP28 | SSOP; SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 80000 kSamples/Sec | 80000 kSamples/Sec | 80000 kSamples/Sec |