The AD9211 is a 10-bit monolithic sampling analog-to-digital converter optimized for high performance, low power, and ease of use. The product operates at up to a 300 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a track-and-hold (T/H) and voltage reference, are included on the chip to provide a complete signal conversion solution. The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support either twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing. Fabricated on an advanced CMOS process, the AD9211 is available in a 56-lead LFCSP, specified over the industrial temperature range (-40°C to +85°C). Product Highlights
IC ADC 10BIT PIPELINED 56LFCSP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
ADC, Proprietary Method, 10-Bit, 1 Channel, Parallel, Word Access, CMOS
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138959-AD9211BCPZ-3
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 300M
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 56-LFCSP-VQ (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 56-VFQFN Exposed Pad, CSP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: AD9211
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V
ADC Single 300Msps 10-bit 56-Pin LFCSP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Single 300Msps 10-bit 56-Pin LFCSP - Data Converters - General Purpose ADCs
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9211BCPZ-300 | AD9211BCPZ-300 | AD9211BCPZ-300 | AD9211BCPZ-300 | 1138959-AD9211BCPZ-300 | 8778896P |
Product Name | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9211BCPZ-300 | ||
Package Type | 56-VFQFN Exposed Pad, CSP | 56-VFQFN Exposed Pad, CSP | CSP; LFCSP56 | LFCSP | ||
Packing Method | Tray; Tray | Tray | Tray | Tray | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Resolution | 10 bits | 10 bits | ||||
Sample Rate | 300000 kSamples/Sec | 300000 kSamples/Sec | 300000 kSamples/Sec |