AD9203ARUZ - Data Converters - Video ADCs
AD9203ARUZ - Data Converters - Video ADCs
Delivery on production packaging - Tube. This product is non-returnable.
AD9203ARUZ - Data Converters - Video ADCs
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008577-AD9203ARUZ
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: AD9203
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): AD9203WARUZ; AD9203WARUZRL7; THS1041IPWG4;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
IC ADC 10BIT PIPELINED 28TSSOP
ADC, Proprietary Method, 10-Bit, 1 Channel, Parallel, Word Access, CMOS, PDSO28
IC ADC 10BIT PIPELINED 28TSSOP
IC ADC 10BIT PIPELINED 28TSSOP
The AD9203 is a monolithic low power, single supply, 10-bit, 40 MSPS analog-to-digital converter with an on-chip voltage reference. It uses a multistage differential pipeline architecture at 40 MSPS data rate and guarantees no missing codes over the full operating temperature range. Its input range may be adjusted between 1 V and 2 V p-p.The ADC has an on-board programmable reference. An external reference can also be chosen to suit the DC accuracy and temperature drift requirements of an application. An external resistor can be used to reduce power consumption when operating at lower sampling rates. A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary or two's complement output format. An out-of-range signal (OTR) indicates an over-flow condition that can be used with the most significant bit to determine over-flow or under-flow. The AD9203 can operate with a supply range from 2.7 V to 3.6 V, attractive for low power operation in high-speed portable applications.Fabrica
RS Components, Ltd. | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 5237207 | AD9203ARUZ | 008577-AD9203ARUZ | AD9203ARUZ | AD9203ARUZ | AD9203ARUZ | AD9203ARUZ | AD9203ARUZ |
Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9203ARUZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | ||
Package Type | TSSOP; TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP28 | SOP; SSOP; Tube | SOP | |
Pins | 28 | |||||||
Resolution | 10 bits | 10 bits | 10 bits | |||||
INL | -1.4 to 1.4 LSB | |||||||
ADC Type | Pipeline; Pipelined |