Product Details
The AD9200 is a monolithic, single supply, 10-bit, 20 MSPS analog-to-digital converter with an on-chip sample-and-hold amplifier and voltage reference. The AD9200 uses a multistage differential pipeline architecture at 20 MSPS data rates and guarantees no missing codes over the full operating temperature range.
The input of the AD9200 has been designed to ease the development of both imaging and communications systems. The user can select a variety of input ranges and offsets and can drive the input either single-ended or differentially.
The sample-and-hold (SHA) amplifier is equally suited for both multiplexed systems that switch full-scale voltage levels in successive channels and sampling single-channel inputs at frequencies up to and beyond the Nyquist rate. AC coupled input signals can be shifted to a predetermined level, with an onboard clamp circuit (AD9200ARS, AD9200KST). The dynamic performance is excellent.
The AD9200 has an onboard programmable reference. An external reference can also be chosen to suit the dc accuracy and temperature drift requirements of the application.
A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary output format. An out-of-range signal (OTR) indicates an overflow condition which can be used with the most significant bit to determine low or high overflow.
The AD9200 can operate with supply range from 2.7 V to 5.5 V, ideally suiting it for low power operation in high speed portable applications.
The AD9200 is specified over the industrial (40°C to +85°C) and commercial (0°C to +70°C) temperature ranges.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008575-AD9200ARSZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 20M
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
ADC Single Pipelined 20MSPS 10-Bit - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single Pipelined 20MSPS 10-Bit - Data Converters - General Purpose ADCs
ADC Single Pipelined 20MSPS 10-Bit - Data Converters - General Purpose ADCs
Analogue to Digital Converter, 10 bit, 20 MSPS, Single, 2.7 V, 5.5 V, SSOP RoHS Compliant: Yes
ADC, Proprietary Method, 10-Bit, 1 Channel, Parallel, Word Access, CMOS, PDSO28
IC ADC 10BIT PIPELINED 28SSOP
The AD9200 is a monolithic, single supply, 10-bit, 20 MSPS analog-to-digital converter with an on-chip sample-and-hold amplifier and voltage reference. The AD9200 uses a multistage differential pipeline architecture at 20 MSPS data rates and guarantees no missing codes over the full operating temperaturerange. The input of the AD9200 has been designed to ease the development of both imaging and communications systems. The usercan select a variety of input ranges and offsets and can drive the input either single-ended or differentially. The sample-and-hold (SHA) amplifier is equally suited for bothmultiplexed systems that switch full-scale voltage levels in successive channels and sampling single-channel inputs at frequenciesup to and beyond the Nyquist rate. AC coupled input signals can be shifted to a predetermined level, with an onboard clamp circuit (AD9200ARS, AD9200KST). The dynamic performance is excellent. The AD9200 has an onboard programmable reference. An external reference can also be chosen to suit the dc accuracy andtemperature drift requirements of the application. A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary output format. An out-of-range signal (OTR) indicates an overflow condition which can be used with the most significant bit to determine low or high overflow.The AD9200 can operate with supply range from 2.7 V to 5.5 V, ideally suiting it for low power operation in high speed portable applications.The AD9200 is specified over the industrial (°40°C to +85°C) and commercial (0°C to +70°C) temperature ranges.
Analog Devices, Inc. | Quarktwin Technology Ltd. | Win Source Electronics | RS Components, Ltd. | Utmel Electronic Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9200ARSZ | AD9200ARSZ | 008575-AD9200ARSZ | 6977391P | 84-AD9200ARSZ | AD9200ARSZ | AD9200ARSZ | AD9200ARSZ |
Product Name | 10-Bit, 20 MSPS, 80 mW CMOS A/D Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9200ARSZ | Analogue to Digital Converter, 10 bit, 20 MSPS, Single, 2.7 V, 5.5 V, SSOP RoHS Compliant: Yes | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | |||
Package Type | SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP | SSOP; SSOP | SSOP; 28-SSOP (0.209, 5.30mm Width) | SOP; SSOP; SSOP28 | 28-SSOP (0.209\", 5.30mm Width) | QFP |
Pins | 28 | 28 | 28 | |||||
Resolution | 10 bits | 10 bits | 10 bits | 1.25 bits | 10 bits | |||
Dissipation | 100 milliwatts | 100 milliwatts |