IC ADC 8BIT PIPELINED 20SSOP
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 60000ksps
Architecture = Flash
Typical Single Supply Voltage = 5 V
Package Type = SSOP
Pin Count = 20
Delivery on production packaging - Punnet. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 60000ksps
Architecture = Flash
Typical Single Supply Voltage = 5 V
Package Type = SSOP
Pin Count = 20
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 60000ksps
Architecture = Flash
Typical Single Supply Voltage = 5 V
Package Type = SSOP
Pin Count = 20
The AD9057 is an 8-bit monolithic analog-to-digital converter optimized for low cost, low power, small size, and ease of use. With a 40 MSPS, 60 MSPS or 80 MSPS encode rates capability and full-power analog bandwidth of 120 MHz, the component is ideal for applications requiring excellent dynamic performance. To minimize system cost and power dissipation, the AD9057 includes an internal +2.5 V reference and a track-and-hold circuit. The user must provide only a +5 V power supply and an encode clock. No external reference or driver components are required for many applications. The AD9057's encode input is TTL/CMOS compatible and the 8-bit digital outputs can be operated from +5 V or +3 V supplies. A power-down function may be exercised to bring total consumption to < 10 mW. In power-down mode the digital outputs are driven to a high impedance state. Fabricated on an advanced BiCMOS process, the AD9057 is available in a space saving 20-lead surface mount plastic package (20 SSOP) and is specified over the industrial (-40°C to +85°C) temperature range. Customers desiring multichannel digitization may consider the AD9059, a dual 8-bit, 60 MSPS monolithic based on the AD9057 ADC core. The AD9059 is available in a 28-lead surface mount plastic package (28 SSOP) and is specified over the industrial temperature range.
IC ADC 8BIT PIPELINED 20SSOP
IC ADC 8BIT PIPELINED 20SSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138920-AD9057BRSZ-6
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 8
Number of Converters: 1
Family Name: AD9057
Categories: Integrated Circuits (ICs)
Sampling Rate: 60M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): ADC1175-50CIMT; ADC1175-50CIJM/NOPB;
Introduction Date: April 24, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SSOP
Lingto Electronic Limited | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9057BRSZ-60 | 7089366P | AD9057BRSZ-60 | AD9057BRSZ-60 | AD9057BRSZ-60 | 1138920-AD9057BRSZ-60 | AD9057BRSZ-60 |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9057BRSZ-60 | Analog to Digital Converters (ADC) | |
Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | |||
Package Type | SSOP; SSOP | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; Tube | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | ||
Pins | 20 | ||||||
Resolution | 8 bits | 8 bits | |||||
ADC Type | Flash; Flash |