Product Details
The AD8510/AD8512/AD8513
The combination of low offsets, low noise, and very low input bias currents makes these amplifiers especially suitable for high impedance sensor amplification and precise current measurements using shunts. The combination of dc precision, low noise, and fast settling time results in superior accuracy in medical instruments, electronic measurement, and automated test equipment. Unlike many competitive amplifiers, the AD8510/AD8512/AD8513
Fast slew rate and great stability with capacitive loads make the AD8510/AD8512/AD8513
The AD8510/AD8512 are both available in 8-lead narrow SOIC_N and 8-lead MSOP packages. MSOP-packaged parts are only available in tape and reel. The AD8513 is available in 14-lead SOIC_N and TSSOP packages.
The AD8510/AD8512/AD8513
Applications
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
J-FET Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Lo Noise-Inpt Bias Crnt Wide BW JFET QD
IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 142084-AD8513ARZ-REE
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 25pA
Voltage - Input Offset: 100μV
Family Name: AD8513
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 8MHz
Alternative Parts (Cross-Reference): TL084IYD; TL084AID; LF147DT; TL084MD;
Introduction Date: September 28, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
No. of Amplifiers:4 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:NSOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8513ARZ-REEL7 | AD8513ARZ-REEL7 | AD8513ARZ-REEL7 | AD8513ARZ-REEL7 | AD8513ARZ-REEL7 | AD8513ARZ-REEL7 | 142084-AD8513ARZ-REEL7 | AD8513ARZ-REEL7DKR-ND | 60AK7555 |
Product Name | Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Quad Operational Amplifier | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8513ARZ-REEL7 | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 9 to 30 volts | 10 to 30 volts | 10 volts | 4.5 to 18 volts | |||||
GBW | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||||
Quiescent Current (IQ) | 2500 microamps | ||||||||
VOS | 1 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts |