Low Voltage Audio Power Amplifier 8-SOIC 0 to 70
Texas Instruments LM386MX-1/NOPB
Texas Instruments LM386MX-1/NOPB
Texas Instruments LM386MX-1/NOPB
Audio Amp 1-CH 325mW Class-AB 8-Pin SOIC Product overview: LM386MX-1/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386MX-1/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019196-LM386MX-1/NOP
Packaging: Reel - TR
Type: Class AB
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm
Family Name: LM386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4 V to 12 V
Alternative Parts (Cross-Reference): KA386BD; SL386D; LM386L-S08-T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Audio, Portable Devices, Consumer Electronics, Power Management, Industrial
LM386 WIDE INPUT VOLTAGE LOW POW
IC AMP CLASS AB MONO 325MW 8SOIC
AMPLIFIER, CLASS AB, 0.325W, SOIC-8; Output Power:325mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:4V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:0°C;RoHS Compliant: Yes
单声道 325mWx1@8Ω AB类功放 SOIC-8-150mil Audio Power OpAmps ROHS
IC AMP CLASS AB MONO 325MW 8SOIC
Audio Amplifiers LOW VLTG AUDIO PWR AMP
IC, AMPLIFIER, 1-CHANNEL (MONO), CLASS AB, SMD, 8-SOIC. FREE 2 YEAR RADWELL WARRANTY
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 325MW 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Radwell International | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM386MX-1/NOPB | 2088594 | 2088595P | 742-LM386MX-1/NOPB | LM386MX-1/NOPBCT-ND | 019196-LM386MX-1/NOPB | LM386MX-1/NOPB | 28AH3390 | LM386MX-1/NOPB | LM386MX-1/NOPB | LM386MX-1/NOPB | 47446274 | LM386MX-1/NOPB | LM386MX-1/NOPB |
| Product Name | LM386 Low Voltage Audio Power Amplifier | Audio Amplifier ICs | Audio Amplifier ICs | 325mW SOIC Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM386MX-1/NOPB | Audio Amplifiers | Amplifier, Class Ab, 0.325W, Soic-8; Output Power Texas Instruments | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Audio Amplifiers | Linear Amplifier IC | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 20 to 94 volts | 12 volts | 9 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 12 to 4 volts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||||
| Package Type | PDIP,SOIC,VSSOP | SOIC; Soic | SOIC; SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Surface Mount | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||||
| Standards | RoHS | RoHS | ||||||||||||
| Operating Range | Speaker | Speaker |