Qorvo 10.7-12.7 GHz Ultra Low Noise Amplifier CMD320C3

Description
Qorvo's CMD320C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD320C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 18 dB of gain with a corresponding noise figure of 1.07 dB at 12 GHz. The CMD320C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD320C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD320C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 18 dB of gain with a corresponding noise figure of 1.07 dB at 12 GHz. The CMD320C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.7-12.7 GHz Ultra Low Noise Amplifier - CMD320C3 - Qorvo
Greensboro, NC, United States
10.7-12.7 GHz Ultra Low Noise Amplifier
CMD320C3
10.7-12.7 GHz Ultra Low Noise Amplifier CMD320C3
Qorvo's CMD320C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD320C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 18 dB of gain with a corresponding noise figure of 1.07 dB at 12 GHz. The CMD320C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD320C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD320C3 is ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for broadband performance and delivers 18 dB of gain with a corresponding noise figure of 1.07 dB at 12 GHz. The CMD320C3 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD320C3
Product Name 10.7-12.7 GHz Ultra Low Noise Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24V 11W 1.2GHz Rf Amplifier - 860-QPA3325TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
1218MHz Rf Amplifier - 860-QPA8801TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
6-11 GHz Low Noise Amplifier - CMD271 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
2 suppliers