Product Details
The AD8417 is a high voltage, high resolution current shunt amplifier. It features an initial gain of 60 V/V, with a maximum ±0.3% gain error over the entire temperature range. The buffered output voltage directly interfaces with any typical converter. The AD8417 offers excellent input common-mode rejection from −2 V to +70 V. The AD8417 performs bidirectional current measurements across a shunt resistor in a variety of automotive and industrial applications, including motor control, power management, and solenoid control.
The AD8417 offers breakthrough performance throughout the −40°C to +150°C temperature range. It features a zero drift core, which leads to a typical offset drift of 0.1 μV/°C throughout the operating temperature range and the common-mode voltage range. The AD8417 is qualified for automotive applications. The device includes EMI filters and patented circuitry to enable output accuracy with pulse-width modulation (PWM) type input common-mode voltages. The typical input offset voltage is ±200 μV. The AD8417 is offered in 8-lead MSOP and SOIC packages.
Applications
IC OPAMP CURR SENSE 8MSOP
Current Sense Amplifiers DMOS CSAmp G=60 80V BiDir 0 Drift
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Current Sense Amplifier 1 Circuit 8-MSOP
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138552-AD8417BRMZ-R
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 250kHz
Supply Current: 4.1mA
Amplifier Type: Current Sense
Slew Rate: 1V/μs
Current - Input Bias: 130μA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: AD8417
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Current Sense Amplifier 1 Circuit 8-MSOP
Current Sense Amplifier 1 Circuit 8-MSOP
Current Sense Amplifier 1 Circuit 8-MSOP
CURRENT SENSE AMPLIFIER ROHS COMPLIANT: YES
Analog Devices, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD8417BRMZ-RL | 84-AD8417BRMZ-RL | AD8417BRMZ-RL | AD8417BRMZ-RL | AD8417BRMZ-RL | AD8417BRMZ-RL | 1138552-AD8417BRMZ-RL | AD8417BRMZ-RLDKR-ND | 60AK7471 |
Product Name | Bidirectional, Zero Drift, Current Sense Amplifier | IC OPAMP CURR SENSE 8MSOP | Current Sense Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Hard To Find - AD8417BRMZ-RL | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifier Rohs Compliant Analog Devices |
Device Type | Current Sense Amplifier | Current Sense Amplifier | Current Sense Amplifier | ||||||
Standards and Certifications | RoHS | RoHS | RoHS | ||||||
Package Type | SOIC; MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||||
Operating Range | Automotive | ||||||||
Supply Voltage (VS) | 2.7 volts |