Current Feedback Amplifier 4 Circuit 16-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1319757-AD8024ARZ-RE
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 1,000
Mounting: Surface Mount
-3db Bandwidth: 200 MHz
Amplifier Type: Current Feedback
Slew Rate: 390V/µs
Current - Input Bias: 1 µA
Voltage - Input Offset: 2 mV
Current - Supply: 16mA
Current - Output / Channel: 50 mA
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: AD8024ARZ-REEL7TR,AD
Base Product Number: AD8024
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 24 V
IC OPAMP CFA 4 CIRCUIT 16SOIC
IC OPAMP CFA 200MHZ 16SOIC
Current Feedback Amplifier 4 Circuit 16-SOIC
High Speed Operational Amplifiers Quad 350MHz 24V
IC OPAMP CFA 4 CIRCUIT 16SOIC
IC OPAMP CFA 4 CIRCUIT 16SOIC
Quarktwin Technology Ltd. | Win Source Electronics | Lingto Electronic Limited | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | AD8024ARZ-REEL7 | 1319757-AD8024ARZ-REEL7 | AD8024ARZ-REEL7 | 505-AD8024ARZ-REEL7CT-ND | AD8024ARZ-REEL7 | AD8024ARZ-REEL7 | AD8024ARZ-REEL7 |
Product Name | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits |
Standards | RoHS | RoHS | |||||
Source Current (IS) | 16 milliamps | 16 milliamps | 16 milliamps | 16 milliamps | 16 milliamps | ||
VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
IBIAS | 1 µA | 1 µA | 1 µA | ||||
Slew Rate | 390 V/µs | 390 V/µs | 390 V/µs | 3.90E-4 V/µs | 390 V/µs |