The AD7994 is a 4 channel, 12-bit, high speed, low power, successive-approxima
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013258-AD7994BRUZ-1
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 188k
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
Analog Devices, AD7994BRUZ-1 - Data Converters - General Purpose ADCs
Analog Devices, AD7994BRUZ-1 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
Analog Devices, AD7994BRUZ-1 - Data Converters - General Purpose ADCs
IC ADC 12BIT SAR 16TSSOP
Richardson RFPD | Win Source Electronics | Quarktwin Technology Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7994BRUZ-1 | 1013258-AD7994BRUZ-1 | AD7994BRUZ-1 | 8067865 | AD7994BRUZ-1 |
Product Name | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7994BRUZ-1 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Package Type | SOP | SOP; SSOP; TSSOP; 16-TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | 16-TSSOP (0.173\", 4.40mm Width) |
Resolution | 12 bits | 12 bits | 12 bits | ||
Sample Rate | 188 kSamples/Sec | 188 kSamples/Sec | 188 kSamples/Sec | 188 kSamples/Sec | |
Interface Type | I2C; I2C | Serial; I2C | |||
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube |