Product Details
The AD7993 is a 4 channel, 10-bit, high speed, low power, successive-approxima
The AD7993 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7993-0 and AD7993-1. Each version allows for a minimum of two different I2C addresses. The I2C interface on the AD7993-0 supports Standard and Fast I2C Interface Modes. The I2C interface on the AD7993-1 supports Standard, Fast and two High-Speed I2C Interface Modes.
The AD7993 is a 4 channel, 10-bit, high speed, low power, successive-approxima
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
IC ADC 10BIT SAR 16TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077109-AD7993BRUZ-0
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 10
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 188k
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
ADC Single SAR 188KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 188KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 188KSPS 10-Bit Serial - Data Converters - General Purpose ADCs
4-CH 10-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO16
Analog Devices, Inc. | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7993BRUZ-0 | AD7993BRUZ-0 | AD7993BRUZ-0 | AD7993BRUZ-0 | 077109-AD7993BRUZ-0 | 7095036P | AD7993BRUZ-0 |
Product Name | 4-Channel, 10-Bit ADC with I2C Compatible Interface in 16-Lead TSSOP | Converter - ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7993BRUZ-0 | ||
Package Type | TSSOP | SOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; TSSOP | SOP; SSOP; TSSOP16 |
Pins | 16 | 16 | |||||
Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
Dissipation | 6 milliwatts | ||||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |