12 Bit Analog to Digital Converter 2 Input 1 SAR 10-MSOP
IC ADC 12BIT SAR 10MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008287-AD7992BRMZ-0
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 79k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
ADC, Successive Approximation, 12-Bit, 2 Channel, Serial Access, PDSO10
ADC 12-Bit 2-Ch I2C 2us 2.7-5.5V MSOP10 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC 12-Bit 2-Ch I2C 2us 2.7-5.5V MSOP10 - Data Converters - General Purpose ADCs
ADC 12-Bit 2-Ch I2C 2us 2.7-5.5V MSOP10 - Data Converters - General Purpose ADCs
The AD7992 is a 12-bit, high speed, low power, successive- approximation ADC. The part operates from a single 2.7 V to 5.5 V power supply and features a conversion time of 2 °s. The part contains a two channel multiplexer and track/hold amplifier.The AD7992 provides a two-wire serial interface which is compatible with I2C interfaces. The part comes in two versions, AD7992-0, and AD7992-1. Each version allows for a minimum of two different I2C addresses. The AD7992-0 supports Standard and Fast I2C interface Modes, while the AD7992-1 supports Standard, Fast, and two High-Speed I2C Interface Modes.
Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7992BRMZ-0 | AD7992BRMZ-0 | 008287-AD7992BRMZ-0 | AD7992BRMZ-0 | 7589976P | AD7992BRMZ-0 |
Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7992BRMZ-0 | Converter - ADC | ||
Package Type | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-MSOP | SOP; MSOP10 | MSOP | SOP |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube/Rail | Tube; Tube | ||
Resolution | 12 bits | 12 bits | 12 bits | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Sample Rate | 79 kSamples/Sec | 79 kSamples/Sec | 188 kSamples/Sec | 79 kSamples/Sec |