Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138064-AD7986BCPZ
Series: PulSAR
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad, CSP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input Type: Differential
Architecture: SAR
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Digital: 2.375 V ~ 2.625 V
Resolution: 18
Number of Converters: 1
Family Name: AD7986
Categories: Integrated Circuits (ICs)
Sampling Rate: 2M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 20-LFCSP-VQ (4x4)
Alternative Parts (Cross-Reference): MAX11903GTP+; MAX11903GTP+T; MAX11901GTP+;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
ADC, Successive Approximation, 18-Bit, 1 Channel, Serial Access
Analog Devices, AD7986BCPZ - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD7986BCPZ - Data Converters - General Purpose ADCs
Analog Devices, AD7986BCPZ - Data Converters - General Purpose ADCs
The AD7986 is an 18-bit, 2 MSPS successive approximation, analog-to-digital converter (ADC). It contains a low power, high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and a versatile serial interface port. On rising edge of CNV, the AD7986 samples the voltage difference between the IN+ and IN- pins. The voltages on these pins usually swing in oppositephases between 0 V and REF. It features a very high sampling rate turbo mode (TURBO=high) and a reduced power normal mode (TURBO=low) for low power applications where the power is scaled with the throughput.In normal mode (TURBO=low), the SPI-compatible serial interface also features the ability, using the SDI input, to daisychain several ADCs on a single 3-wire bus and provide an optional busy indicator. It is compatible with 1.8 V, 2.5 V, and 3 V using the separate VIO supply.The AD7986 is available in a 20-lead QFN (LFCSP) with operation specified from -40°C to +85°C.
IC ADC 18BIT SAR 20LFCSP
IC ADC 18BIT SAR 20LFCSP
18 Bit Analog to Digital Converter 1 Input 1 SAR 20-LFCSP (4x4)
Win Source Electronics | Rochester Electronics | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 1138064-AD7986BCPZ | AD7986BCPZ | 8067852P | AD7986BCPZ | AD7986BCPZ | AD7986BCPZ | AD7986BCPZ |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7986BCPZ | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Interface Type | SPI; SPI, DSP | Serial | Serial; SPI; Microwire | SPI; SPI, DSP | |||
Packing Method | Tray | Tray | Tray; Tray | Tray | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Sample Rate | 2000 kSamples/Sec | 2 kSamples/Sec | 2000 kSamples/Sec | 2000 kSamples/Sec | |||
Package Type | CSP; LFCSP20 | LFCSP | CSP | 20-WFQFN Exposed Pad, CSP | 20-WFQFN Exposed Pad, CSP |