14 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
ADC Single SAR 250KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 250KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 250KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008275-AD7942BRMZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Pseudo-Differential
Number of Bits: 14
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Analog Supply Voltage: 2.3 V to 5.5 V
Digital Supply Voltage: 2.3 V to 5.5 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC ADC 14BIT SAR 10MSOP
IC ADC 14BIT SAR 10MSOP
The AD7942 is a 14-bit, charge redistribution, successive approximation PulSAR° ADC that operates from a single power supply, VDD, between 2.3 V to 5.5 V. It contains a low power, high speed, 14-bit sampling ADC with no missing codes, an internal conversion clock, and a versatile serial interface port. The part also contains a low noise, wide bandwidth, short aperture delay track-and-hold circuit. On the CNV rising edge, it samples an analog input, IN+, between 0 V to VREF with respect to a ground sense, IN-. The reference voltage, VREF, is applied externally and is set up to be the supply voltage. Its power scales linearly with the throughput.The SPI-compatible serial interface also features the ability, using the SDI input, to daisy-chain several ADCs on a single 3-wire bus and provides an optional busy indicator. It is compatible with 1.8 V, 2.5 V, 3 V, or 5 V logic using a separate supply (VIO).The AD7942 is housed in a 10-lead MSOP or a 10-lead QFN (LFCSP) package yet fits in the same size footprint as the 8-lead MSOP or SOT-23. Operation for the AD7942 is specified from -40°C to +85°C.
Quarktwin Technology Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Richardson RFPD | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7942BRMZ | 9127918 | 008275-AD7942BRMZ | AD7942BRMZ | AD7942BRMZ | AD7942BRMZ |
Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7942BRMZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits | Converter - ADC | |
Package Type | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | MSOP | SOP; 10-MSOP | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; Tube | CSP |
Packing Method | Tube; Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | ||
Resolution | 14 bits | 14 bits | 14 bits | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Sample Rate | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec | 250 kSamples/Sec |