Analog Devices, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AD7928BRUZ

Description
IC ADC 12BIT SAR 20TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AD7928BRUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AD7928BRUZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AD7928BRUZ
IC ADC 12BIT SAR 20TSSOP

IC ADC 12BIT SAR 20TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - AD7928BRUZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
AD7928BRUZ
Data Acquisition - Analog to Digital Converters (ADC) AD7928BRUZ
IC ADC 12BIT SAR 20TSSOP

IC ADC 12BIT SAR 20TSSOP

Supplier's Site Datasheet
Yishun, Singapore
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7928BRUZ
077104-AD7928BRUZ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7928BRUZ 077104-AD7928BRUZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 077104-AD7928BRUZ Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 8 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 1M Alternative Parts (Cross-Reference): ADC108S102CIMTX/NOPB ; AD7928WBRUZ-REEL; AD7918WYRUZ-REEL7; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Analog Devices Inc.
Win Source Part Number: 077104-AD7928BRUZ
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Alternative Parts (Cross-Reference): ADC108S102CIMTX/NOPB; AD7928WBRUZ-REEL; AD7918WYRUZ-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
 - 9127564 - RS Components, Ltd.
Corby, Northants, United Kingdom
AD7928BRUZ - Data Converters - General Purpose ADCs

AD7928BRUZ - Data Converters - General Purpose ADCs

Supplier's Site
 - 5386523 - RS Components, Ltd.
Corby, Northants, United Kingdom
AD7928BRUZ - Data Converters - General Purpose ADCs

AD7928BRUZ - Data Converters - General Purpose ADCs

Supplier's Site
 - 5386523P - RS Components, Ltd.
Corby, Northants, United Kingdom
AD7928BRUZ - Data Converters - General Purpose ADCs Delivery on production packaging - Tube. This product is non-returnable.

AD7928BRUZ - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Integrated Circuits - AD7928BRUZ - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
AD7928BRUZ
Integrated Circuits AD7928BRUZ
IC ADC 12BIT SAR 20TSSOP

IC ADC 12BIT SAR 20TSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - AD7928BRUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AD7928BRUZ
Analog to Digital Converters (ADC) AD7928BRUZ
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP

Supplier's Site Datasheet
Converter - ADC - AD7928BRUZ - Richardson RFPD
Geneva, IL, United States
Converter - ADC
AD7928BRUZ
Converter - ADC AD7928BRUZ
The AD7908/AD7918/AD7928 are, respectively, 8-bit, 10-bit, and 12-bit, high speed, low power, 8-channel, successive approximation ADCs. The parts operate from a single 2.7 V to 5.25 V power supply and feature throughput rates up to 1 MSPS. The parts contain a low noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 8 MHz.The conversion process and data acquisition are controlled using CS and the serial clock signal, allowing the device to easily interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and conversion is also initiated at this point. There are no pipeline delays associated with the part.The AD7908/AD7918/AD7928 use advanced design techniques to achieve very low power dissipation at maximum throughput rates. At maximum throughput rates, the AD7908/AD7918/AD7928 consume 2 mA maximum with 3 V supplies; with 5 V supplies, the current consumption is 2.7 mA maximum.Through the configuration of the control register, the analog input range for the part can be selected as 0 V to REFIN or 0 V to 2 REFIN, with either straight binary or twos complement output coding. The AD7908/AD7918/AD7928 each feature eight single-ended analog inputs with a channel sequencer to allow a preprogrammed selection of channels to be converted sequentially.The conversion time for the AD7908/AD7918/AD7928 is determined by the SCLK frequency, which is also used as the master clock to control the conversion.Product Highlights High Throughput with Low Power Consumption. The AD7908/ AD7918/AD7928 offer up to 1 MSPS throughput rates. At the maximum throughput rate with 3 V supplies, the AD7908/ AD7918/AD7928 dissipate just 6 mW of power maximum. Eight Single-Ended Inputs with a Channel Sequencer. A sequence of channels can be selected, through which the ADC cycles and converts on. Single-Supply Operation with VDRIVE Function. The AD7908/ AD7918/AD7928 operate from a single 2.7 V to 5.25 V supply. The VDRIVE function allows the serial interface to connect directly to either 3 V or 5 V processor systems independent of AVDD. Flexible Power/Serial Clock Speed Management. The conversion rate is determined by the serial clock, allowing the conversion time to be reduced through the serial clock speed increase. The parts also feature various shutdown modes to maximize power efficiency at lower throughput rates. Current consumption is 0.5 ?A max when in full shutdown. No Pipeline Delay. The parts feature a standard successive approximation ADC with accurate control of the sampling instant via a CS input and once off conversion control.

The AD7908/AD7918/AD7928 are, respectively, 8-bit, 10-bit, and 12-bit, high speed, low power, 8-channel, successive approximation ADCs. The parts operate from a single 2.7 V to 5.25 V power supply and feature throughput rates up to 1 MSPS. The parts contain a low noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 8 MHz.The conversion process and data acquisition are controlled using CS and the serial clock signal, allowing the device to easily interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and conversion is also initiated at this point. There are no pipeline delays associated with the part.The AD7908/AD7918/AD7928 use advanced design techniques to achieve very low power dissipation at maximum throughput rates. At maximum throughput rates, the AD7908/AD7918/AD7928 consume 2 mA maximum with 3 V supplies; with 5 V supplies, the current consumption is 2.7 mA maximum.Through the configuration of the control register, the analog input range for the part can be selected as 0 V to REFIN or 0 V to 2 REFIN, with either straight binary or twos complement output coding. The AD7908/AD7918/AD7928 each feature eight single-ended analog inputs with a channel sequencer to allow a preprogrammed selection of channels to be converted sequentially.The conversion time for the AD7908/AD7918/AD7928 is determined by the SCLK frequency, which is also used as the master clock to control the conversion.Product Highlights

  1. High Throughput with Low Power Consumption. The AD7908/ AD7918/AD7928 offer up to 1 MSPS throughput rates. At the maximum throughput rate with 3 V supplies, the AD7908/ AD7918/AD7928 dissipate just 6 mW of power maximum.
  2. Eight Single-Ended Inputs with a Channel Sequencer. A sequence of channels can be selected, through which the ADC cycles and converts on.
  3. Single-Supply Operation with VDRIVE Function. The AD7908/ AD7918/AD7928 operate from a single 2.7 V to 5.25 V supply. The VDRIVE function allows the serial interface to connect directly to either 3 V or 5 V processor systems independent of AVDD.
  4. Flexible Power/Serial Clock Speed Management. The conversion rate is determined by the serial clock, allowing the conversion time to be reduced through the serial clock speed increase. The parts also feature various shutdown modes to maximize power efficiency at lower throughput rates. Current consumption is 0.5 ?A max when in full shutdown.
  5. No Pipeline Delay. The parts feature a standard successive approximation ADC with accurate control of the sampling instant via a CS input and once off conversion control.
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Win Source Electronics RS Components, Ltd. LIXINC Electronics Co., Limited Quarktwin Technology Ltd. Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AD7928BRUZ AD7928BRUZ 077104-AD7928BRUZ 9127564 AD7928BRUZ AD7928BRUZ AD7928BRUZ
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7928BRUZ Integrated Circuits Analog to Digital Converters (ADC) Converter - ADC
Package Type 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP TSSOP; TSSOP SOP; SSOP; Tube SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) SOP
Packing Method Tube; Tube Tape Reel; Reel - TR Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Interface Type SPI; SPI, DSP SPI; SPI, DSP Serial; SPI; Microwire SPI
Sample Rate 1000 kSamples/Sec 1000 kSamples/Sec 1000 kSamples/Sec 1000 kSamples/Sec 1000 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
4 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
4 suppliers
S/D or R/D Hybrid Converter (SDC) - SD-14550 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3-Channel High Speed CCD/CIS ADC - Multiple Device Operation - WM8224 - Cirrus Logic, Inc.
Specs
Interface Type Serial
Package Type QFN
Resolution 10 to 16 bits
View Details