Product Details
The AD7927 is a 12-bit, high speed, low power, 8-channel, successive approximation ADC. The part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 200 kSPS. The part contains a low noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 8 MHz.
The conversion process and data acquisition are controlled using CS and the serial clock signal, allowing the device to easily interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. There are no pipeline delays associated with the part.
The AD7927 uses advanced design techniques to achieve very low power dissipation at maximum throughput rates. At maximum throughput rates, the AD7927 consumes 1.2 mA maximum with 3 V supplies; with 5 V supplies, the current consumption is 1.5 mA maximum.
Through the configuration of the control register, the analog input range for the part can be selected as 0 V to REFIN or 0 V to 2 × REFIN, with either straight binary or twos complement output coding. The AD7927 features eight single-ended analog inputs with a channel sequencer to allow a preprogrammed selection of channels to be converted sequentially.
The conversion time for the AD7927 is determined by the SCLK frequency, as this is also used as the master clock to control the conversion. The conversion time may be as short as 800 ns with a 20 MHz SCLK.
Product Highlights
ADC,AD7927B 12bit 200kSPS 8 ch SPI TSSOP - Data Converters - General Purpose ADCs
ADC,AD7927B 12bit 200kSPS 8 ch SPI TSSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7927B 12bit 200kSPS 8 ch SPI TSSOP - Data Converters - General Purpose ADCs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008272-AD7927BRUZ
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Family Name: AD7927
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): TLV2548CPWRG4; TLV2548CPWG4; TLV2548IPW; TLV2548CPW;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
ADC, Successive Approximation, 12-Bit, 8 Channel, Serial Access, PDSO20
12 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
The AD7927 is a 12-bit, high speed, low power, 8-channel, successive approximation ADC. The part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 200 kSPS. The part contains a low noise, wide bandwidth track-and-hold amplifier that can handle input frequencies in excess of 8 MHz.The conversion process and data acquisition are controlled using CS and the serial clock signal, allowing the device to easily interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. There are no pipeline delays associated with the part.The AD7927 uses advanced design techniques to achieve very low power dissipation at maximum throughput rates. At maximum throughput rates, the AD7927 consumes 1.2 mA maximum with 3 V supplies; with 5 V supplies, the current consumption is 1.5 mA maximum.Through the configuration of the control register, the analog input range for the part can be selected as 0 V to REFIN or 0 V to 2 REFIN, with either straight binary or twos complement output coding. The AD7927 features eight single-ended analog inputs with a channel sequencer to allow a preprogrammed selection of channels to be converted sequentially. The conversion time for the AD7927 is determined by the SCLK frequency, as this is also used as the master clock to control the conversion. The conversion time may be as short as 800 ns with a 20 MHz SCLK.Product Highlights
IC ADC 12BIT SAR 20TSSOP
Analog Devices, Inc. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7927BRUZ | 4969824 | 008272-AD7927BRUZ | AD7927BRUZ | AD7927BRUZ | AD7927BRUZ | AD7927BRUZ |
Product Name | 8-Channel, 200 kSPS, 12-Bit ADC with Sequencer in 20-Lead TSSOP | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7927BRUZ | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Serial | Serial; SPI; Microwire | SPI; SPI, DSP | Serial | |||
Package Type | TSSOP | TSSOP; TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | SOP; SSOP; TSSOP20 | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SOP | 20-TSSOP (0.173\", 4.40mm Width) |
Pins | 20 | 20 | |||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
Dissipation | 7.5 milliwatts |