ADC,AD7923B 12bit 200kSPS 4 ch SPI TSSOP - Data Converters - General Purpose ADCs
ADC,AD7923B 12bit 200kSPS 4 ch SPI TSSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7923B 12bit 200kSPS 4 ch SPI TSSOP - Data Converters - General Purpose ADCs
The AD7923 is a 12-bit, high speed, low power, 4-channel, successive-approxima
IC ADC 12BIT SAR 16TSSOP
12 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
IC ADC 12BIT SAR 16TSSOP
RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 4970111 | AD7923BRUZ | AD7923BRUZ | AD7923BRUZ | AD7923BRUZ |
Product Name | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial; SPI; Microwire | SPI; SPI, DSP | |||
Package Type | TSSOP; TSSOP | SOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
Pins | 16 | ||||
Resolution | 12 bits | 12 bits | 12 bits | ||
ADC Type | SAR; SAR |