Product Details
The AD7911/AD7921 are 10-bit and 12-bit, high speed, low power, 2-channel, successive-approxima
The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS and the conversion is also initiated at this point. There are no pipeline delays associated with the part.
The channel to be converted is selected through the DIN pin and the mode of operation is controlled by CS . The serial data stream from the DOUT pin has a channel identifier bit, which provides information about the channel converted.
The AD7911/AD7921 use advanced design techniques to achieve very low power dissipation at high throughput rates.
The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC. Thus the analog input range for the part is 0 to VDD.
The conversion rate is determined by the SCLK.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 116565-AD7921ARMZ
Packaging: Tube/Rail
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Analog Supply Voltage: 2.35 V to 5.25 V
Digital Supply Voltage: 2.35 V to 5.25 V
Sampling Rate: 250k
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
The AD7911/AD7921 are 10-bit and 12-bit, high speed, low power, 2-channel, successive-approxima
12 Bit Analog to Digital Converter 2 Input 1 SAR 8-MSOP
IC ADC 12BIT SAR 8MSOP
AD7921 - 2-Channel, 2.35 V to 5.25 V, 250 kSPS, 12-Bit A/D Converter
IC ADC 12BIT SAR 8MSOP
ADC,AD7921A 12bit 250kSPS 2 ch SPI MSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7921A 12bit 250kSPS 2 ch SPI MSOP - Data Converters - General Purpose ADCs
ADC,AD7921A 12bit 250kSPS 2 ch SPI MSOP - Data Converters - General Purpose ADCs
Analog Devices, Inc. | Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7921ARMZ | 116565-AD7921ARMZ | AD7921ARMZ | AD7921ARMZ | AD7921ARMZ | AD7921ARMZ | AD7921ARMZ | 4967143P |
Product Name | 2-Channel, 2.35 V to 5.25 V, 250 kSPS, 12-Bit A/D Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7921ARMZ | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Serial | SPI; SPI, DSP | SPI; SPI, DSP | Serial; SPI; Microwire | ||||
Package Type | MSOP | SOP; 8-MSOP | SOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; MSOP8 | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | |
Pins | 8 | 8 | ||||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
Dissipation | 20 milliwatts |