IC ADC 10BIT SAR 20TSSOP
10 Bit Analog to Digital Converter 8 Input 1 SAR 20-TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 086869-AD7918BRUZ
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 8
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Alternative Parts (Cross-Reference): ADS7951SBDBT; AD7918BRU; AD7918BRUZ; AD7918BRU-REEL7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
The AD7904/AD7914/AD7924
ADC,AD7918B 10bit 1MSPS 8 ch SPI TSSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD7918B 10bit 1MSPS 8 ch SPI TSSOP - Data Converters - General Purpose ADCs
ADC,AD7918B 10bit 1MSPS 8 ch SPI TSSOP - Data Converters - General Purpose ADCs
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | Richardson RFPD | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7918BRUZ | AD7918BRUZ | 086869-AD7918BRUZ | AD7918BRUZ | 5386517P |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7918BRUZ | Converter - ADC | |
Package Type | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP | SOP | TSSOP; TSSOP |
Packing Method | Tube; Tube | Tube; Tube | Tape Reel; Reel - TR | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Resolution | 10 bits | 10 bits | 10 bits | ||
Sample Rate | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec | 1000 kSamples/Sec |