IC ADC 8BIT SAR 16TSSOP
8 Bit Analog to Digital Converter 4 Input 1 SAR 16-TSSOP
The AD7904/AD7914/AD7924
ADC Single SAR 1MSPS 8-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 1MSPS 8-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 1MSPS 8-Bit Serial - Data Converters - General Purpose ADCs
IC ADC 8BIT SAR 16TSSOP
4-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO16
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1137988-AD7904BRUZ
Packaging: Tube
Mounting Style: SMD
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Architecture: SAR
Sampling Rate (Per Second): 1M
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: External
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: AD7904
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7904BRUZ | AD7904BRUZ | AD7904BRUZ | 7096979 | AD7904BRUZ | AD7904BRUZ | 1137988-AD7904BRUZ |
Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7904BRUZ | ||
Interface Type | SPI; SPI, DSP | Serial; SPI; Microwire | Serial | SPI; SPI, DSP | |||
Package Type | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SOP | TSSOP; TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP16 | SSOP | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | |||
Resolution | 8 bits | 8 bits | 8 bits | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |