IC ADC 14BIT SAR 28SSOP
The AD7899 is a fast, low power, 14-bit A/D converter that operates from a single +5 V supply. The part contains a 2.0 °s successive approximation ADC, a track/hold amplifier, 2.5 V reference, on chip clock oscillator, signal conditioning circuitry and a high speed parallel interface. The part accepts analog input ranges of °10 V , °5 V, °2.5 V, 0 V to +2.5 V and 0 V to +5 V. Overvoltage protection on the analog inputs for the part allows the input voltage to exceeded without damaging the parts or affecting a conversion in progress.
Analog Devices, AD7899ARSZ-1 - Data Converters - General Purpose ADCs
Analog Devices, AD7899ARSZ-1 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
Analog Devices, AD7899ARSZ-1 - Data Converters - General Purpose ADCs
IC ADC 14BIT SAR 28SSOP
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767509-AD7899ARSZ-1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 14
Number of Converters: 1
Family Name: AD7899
Categories: Integrated Circuits (ICs)
Sampling Rate: 400k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): ADS8371IBPFBR; ADS8505IDBR; ADS8381IBPFBRG4;
Introduction Date: June 05, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7899ARSZ-1 | AD7899ARSZ-1 | 8067834 | AD7899ARSZ-1 | AD7899ARSZ-1 | 767509-AD7899ARSZ-1 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7899ARSZ-1 | |
Package Type | 28-SSOP (0.209\", 5.30mm Width) | SOIC | SSOP; SSOP | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Resolution | 14 bits | 14 bits | 14 bits | |||
Sample Rate | 400 kSamples/Sec | 400 kSamples/Sec | 400 kSamples/Sec | 400 kSamples/Sec |