Product Details
The AD7895 is a fast 12-bit ADC that operates from a single +5 V supply and is housed in a small 8-pin mini-DIP and 8-pin SOIC. The part contains a 3.8 µs successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface.
Output data from the AD7895 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part.
In addition to the traditional dc accuracy specifications such as linearity and full-scale and offset errors, the AD7895 is specified for dynamic performance parameters, including harmonic distortion and signal-to-noise ratio.
The part accepts an analog input range of ±10 V (AD7895-10), ±2.5 V (AD7895-3), 0 V to 2.5 V (AD7895-2) and operates from a single +5 V supply, consuming only 20 mW max.
The AD7895 features a high sampling rate mode and, for low power applications, a proprietary automatic power-down mode where the part automatically goes into power down once conversion is complete and "wakes up" before the next conversion cycle.
The part is available in a small, 8-pin, 0.3" wide, plastic dual-in-line package (mini-DIP) and in an 8-pin, small outline IC (SOIC).
ADC Single SAR 192KSPS 12-Bit Serial - Data Converters - General Purpose ADCs
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
The AD7895 is a fast 12-bit ADC that operates from a single +5 V supply and is housed in a small 8-pin mini-DIP and 8-pin SOIC. The part contains a 3.8 °s successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface.Output data from the AD7895 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part.In addition to the traditional dc accuracy specifications such as linearity and full-scale and offset errors, the AD7895 is specified for dynamic performance parameters, including harmonic distortion and signal-to-noise ratio.The part accepts an analog input range of °10 V (AD7895-10), °2.5 V (AD7895-3), 0 V to 2.5 V (AD7895-2) and operates from a single +5 V supply, consuming only 20 mW max.The AD7895 features a high sampling rate mode and, for low power applications, a proprietary automatic power-down mode where the part automatically goes into power down once conversion is complete and ""wakes up"" before the next conversion cycle.The part is available in a small, 8-pin, 0.3"" wide, plastic dual-in-line package (mini-DIP) and in an 8-pin, small outline IC (SOIC).
IC ADC 12BIT SRL 5V 8-SOIC
IC ADC 12BIT SAR 8SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 859685-AD7895ARZ-10
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: AD7895
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 12BIT SAR 8SOIC
Analog Devices, Inc. | RS Components, Ltd. | Quarktwin Technology Ltd. | Richardson RFPD | Utmel Electronic Limited | LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7895ARZ-10 | 6977164 | AD7895ARZ-10 | AD7895ARZ-10 | 84-AD7895ARZ-10 | AD7895ARZ-10 | 859685-AD7895ARZ-10 | AD7895ARZ-10 |
Product Name | True Bipolar Input, 5 V Single Supply, 12-Bit, Serial 3.8 µs ADC in 8-Pin Package | Analog to Digital Converters (ADC) | Converter - ADC | IC ADC 12BIT SRL 5V 8-SOIC | Integrated Circuits | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7895ARZ-10 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial | Serial | Serial; SPI; SPI | SPI | ||||
Package Type | SOIC; PDIP | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | DIP | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; Tube | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) |
Pins | 8 | 8 | 8 | |||||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 1.5 bits | |||
Dissipation | 20 milliwatts | 20 milliwatts |