Product Details
The AD7894 is a fast, 14-Bit Analog-to-Digital Converter that operates from a single +5 V supply and is housed in a small 8-pin SOIC. The part contains a 5 µs successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface. Output data from the AD7894 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part.
In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7894 is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio. The part accepts an analog input range of ±10 V (AD7894-10), ±2.5V (AD7894-3), 0 V to 2.5 V (AD7894-2), and operates from a single +5 V supply consuming only 20 mW typical.
The AD7894 features a high sampling rate mode and, for low power applications, a proprietary automatic power down mode where the part automatically goes into power down once conversion is complete and "wakes up" before the next conversion cycle. The part is available in a small outline IC (SOIC).
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008262-AD7894ARZ-3
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 14
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC ADC 14BIT SAR 8SOIC
The AD7894 is a fast, 14-Bit Analog-to-Digital Converter that operates from a single +5 V supply and is housed in a small 8-pin SOIC. The part contains a 5 °s successive approximation A/D converter, an on-chip track/hold amplifier, an on-chip clock and a high speed serial interface. Output data from the AD7894 is provided via a high speed, serial interface port. This two-wire serial interface has a serial clock input and a serial data output with the external serial clock accessing the serial data from the part. In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7894 is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio. The part accepts an analog input range of °10 V (AD7894-10), °2.5V (AD7894-3), 0 V to 2.5 V (AD7894-2), and operates from a single +5 V supply consuming only 20 mW typical. The AD7894 features a high sampling rate mode and, for low power applications, a proprietary automatic power down mode where the part automatically goes into power down once conversion is complete and ""wakes up"" before the next conversion cycle. The part is available in a small outline IC (SOIC).
ADC Single SAR 200KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC Single SAR 200KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
ADC Single SAR 200KSPS 14-Bit Serial - Data Converters - General Purpose ADCs
14 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Analog Devices, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7894ARZ-3 | 008262-AD7894ARZ-3 | AD7894ARZ-3 | AD7894ARZ-3 | 7095008P | AD7894ARZ-3 |
Product Name | True Bipolar Input, 5 V Single Supply, 14-Bit, Serial 4.5 µs ADC in 8-Pin Package | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7894ARZ-3 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | |
Interface Type | Serial | SPI; SPI | Serial | |||
Package Type | SOIC | SOIC; 8-SOIC | 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
Pins | 8 | 8 | ||||
Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
Dissipation | 27.5 milliwatts |