Manufacturer: Analog Devices Inc.
Win Source Part Number: 1137956-AD7892BRZ-1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI, Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: AD7892
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Homepage: www.analog.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): AD7892BR-1REEL; AD7892BR-1; AD7892BN-1;
Introduction Date: May 14, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
ADC Single SAR 500KSPS 12-Bit - Data Converters - General Purpose ADCs
Delivery on production packaging - Box. This product is non-returnable.
ADC Single SAR 500KSPS 12-Bit - Data Converters - General Purpose ADCs
ADC Single SAR 500KSPS 12-Bit - Data Converters - General Purpose ADCs
The AD7892 is a high speed, low power, 12-bit A/D converter that operates from a single +5 V supply. The part contains a 1.47 °s successive approximation ADC, an on-chip track/hold amplifier, an internal +2.5 V reference and on-chip versatile interface structures that allow both serial and parallel connection to a microprocessor. The part accepts an analog input range of °10 V or °5 V (AD7892-1), 0 V to +2.5 V (AD7892-2) and °2.5 V (AD7892-3). Overvoltage protection on the analog inputs for the AD7892-1 and AD7892-3 allows the input voltage to go to °17 V or °7 V respectively without damaging the ports.The AD7892 offers a choice of two data output formats: a single, parallel, 12-bit word or serial data. Fast bus access times and standard control inputs ensure easy parallel interface to microprocessors and digital signal processors. A high speed serial interface allows direct connection to the serial ports of microcontrollers and digital signal processors.In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the part is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.The AD7892 is fabricated in Analog Devices' Linear Compatible CMOS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low-power CMOS logic. It is available in a 24-pin, 0.3"" wide, plastic or hermetic DIP or in a 24-pin SOIC.
12 Bit Analog to Digital Converter 2 Input 1 SAR 24-SOIC
IC ADC 12BIT SAR 24SOIC
Win Source Electronics | RS Components, Ltd. | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 1137956-AD7892BRZ-1 | 6977155P | AD7892BRZ-1 | AD7892BRZ-1 | AD7892BRZ-1 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7892BRZ-1 | Converter - ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Parallel; SPI; SPI, Parallel | Serial; SPI | |||
Package Type | SOIC | SOIC; SOIC W | SOIC; 24-SOIC (0.295\", 7.50mm Width) | 24-SOIC (0.295\", 7.50mm Width) | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Sample Rate | 500 kSamples/Sec | 500 kSamples/Sec | 500 kSamples/Sec |