ADC 12-Bit 500kSPS 5/10V Parallel SOIC24 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC 12-Bit 500kSPS 5/10V Parallel SOIC24 - Data Converters - General Purpose ADCs
ADC 12-Bit 500kSPS 5/10V Parallel SOIC24 - Data Converters - General Purpose ADCs
The AD7892 is a high speed, low power, 12-bit A/D converter that operates from a single +5 V supply. The part contains a 1.47 °s successive approximation ADC, an on-chip track/hold amplifier, an internal +2.5 V reference and on-chip versatile interface structures that allow both serial and parallel connection to a microprocessor. The part accepts an analog input range of °10 V or °5 V (AD7892-1), 0 V to +2.5 V (AD7892-2) and °2.5 V (AD7892-3). Overvoltage protection on the analog inputs for the AD7892-1 and AD7892-3 allows the input voltage to go to °17 V or °7 V respectively without damaging the ports.The AD7892 offers a choice of two data output formats: a single, parallel, 12-bit word or serial data. Fast bus access times and standard control inputs ensure easy parallel interface to microprocessors and digital signal processors. A high speed serial interface allows direct connection to the serial ports of microcontrollers and digital signal processors.In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the part is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.The AD7892 is fabricated in Analog Devices' Linear Compatible CMOS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low-power CMOS logic. It is available in a 24-pin, 0.3"" wide, plastic or hermetic DIP or in a 24-pin SOIC.
12 Bit Analog to Digital Converter 2 Input 1 SAR 24-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 144478-AD7892ARZ-1
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Family Name: AD7892
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): AD7892AR-1; AD7892AR-1REEL; AD7892AN-1; AD7892ACHIPS-1;
Introduction Date: May 14, 1996
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
AD7892 - LC2MOS Single Supply, 12 Bit ADC
IC ADC 12BIT SAR 24SOIC
RS Components, Ltd. | Richardson RFPD | Quarktwin Technology Ltd. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 7589910P | AD7892ARZ-1 | AD7892ARZ-1 | 144478-AD7892ARZ-1 | AD7892ARZ-1 | AD7892ARZ-1 |
Product Name | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7892ARZ-1 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Serial | Parallel; SPI; SPI, Parallel | ||||
Package Type | SOIC; SOIC | SOIC; 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC | SOIC; SOIC24W | 24-SOIC (0.295\", 7.50mm Width) | |
Pins | 24 | |||||
Resolution | 12 bits | 12 bits | ||||
ADC Type | SAR; SAR |