IC DAS 12BIT 500K 44MQFP
The AD7891 is an eight-channel 12-bit data acquisition system with a choice of either parallel or serial interface structure. The part contains an input multiplexer, an on-chip track/hold amplifier, a high speed 12-bit ADC, a +2.5 V reference and a high speed interface. The part operates from a single +5 V supply and accepts a variety of analog input ranges across two models, the AD7891-1 (°5 V and °10 V) and the AD7891-2 (0 V to +2.5 V, 0 V to +5 V and °2.5 V).The AD7891 provides the option of either a parallel interface or serial interface structure determined by the MODE pin. The part has standard control inputs and fast data access times for both the serial and parallel interfaces which ensures easy interfacing to modern microprocessors, microcontrollers and digital signal processors.In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the part is also specified for dynamic performance parameters including harmonic distortion and signal-to-noise ratio.Power dissipation in normal mode is 90 mW typical while in the standby mode this is reduced to 75 °W typ. The part is available in a 44-pin plastic quad flat-pack (PQFP) and a 44- lead plastic leaded chip carrier (PLCC).
IC DAS 12BIT 500K 44MQFP
12-Bit Data Acquisition Sys 8-Ch 5/10V - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
12-Bit Data Acquisition Sys 8-Ch 5/10V - Data Converters - General Purpose ADCs
12-Bit Data Acquisition Sys 8-Ch 5/10V - Data Converters - General Purpose ADCs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008260-AD7891ASZ-1
Packaging: Tray
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Family Name: AD7891
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-MQFP (10x10)
Supply Voltage - Operating: 5V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): AD7891AS-1; AD7891AP-1; AD7891APZ-1REEL;
Introduction Date: November 06, 1995
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
LIXINC Electronics Co., Limited | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7891ASZ-1 | AD7891ASZ-1 | AD7891ASZ-1 | 7591162P | 008260-AD7891ASZ-1 |
Product Name | Integrated Circuits | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7891ASZ-1 | |
Interface Type | Serial; Parallel | Serial | Serial; Parallel; Serial, Parallel | ||
Package Type | QFP; Tray | LCC | QFP | MQFP | QFP; 44-MQFP (10x10) |
Packing Method | Tray | Tray; Tray | Tray | ||
Resolution | 12 bits | 12 bits | 12 bits | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |