A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (I2C)
Mounting Type = Surface Mount
Sampling Rate = 105ksps
Architecture = SAR
Typical Single Supply Voltage = 1.6 - 3.6 V
Package Type = LFCSP
Pin Count = 16
Input Signal Type = Differential, Single Ended
Delivery on production packaging - Reel. This product is non-returnable.
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (I2C)
Mounting Type = Surface Mount
Sampling Rate = 105ksps
Architecture = SAR
Typical Single Supply Voltage = 1.6 - 3.6 V
Package Type = LFCSP
Pin Count = 16
Input Signal Type = Differential, Single Ended
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12 bit
Number of ADCs = 1
Digital Interface Type = Serial (I2C)
Mounting Type = Surface Mount
Sampling Rate = 105ksps
Architecture = SAR
Typical Single Supply Voltage = 1.6 - 3.6 V
Package Type = LFCSP
Pin Count = 16
Input Signal Type = Differential, Single Ended
The AD7879/AD7889 are 12-bit successive approximation analog-to-digital converters (SAR ADCs) with a synchronous serial interface and low on-resistance switches for driving 4-wire resistive touch screens. The AD7879/AD7889 work with a very low power supply°a single 1.6 V to 3.6 V supply°and feature throughput rates of 105 kSPS. The devices include a shutdown mode that reduces current consumption to less than 6 °A. To reduce the effects of noise from LCDs and other sources, the AD7879/AD7889 contain a preprocessing block. The prepro- cessing function consists of a median filter and an averaging filter. The combination of these two filters provides a more robust solution, discarding the spurious noise in the signal and keeping only the data of interest. The size of both filters is programmable.Other user-programmable conversion controls include variable acquisition time and first conversion delay; up to 16 averages can be taken per conversion. The AD7879/AD7889 can run in slave mode or standalone (master) mode, using an automatic conversion sequencer and timer.The AD7879/AD7889 have a programmable pin that can operate as an auxiliary input to the ADC, as a battery monitor, or as a GPIO. In addition, a programmable interrupt output can operate in three modes: as a general-purpose interrupt to signal when new data is available (DAV), as an interrupt to indicate when limits are exceeded (INT), or as a pen-down interrupt when the screen is touched (PENIRQ). The AD7879/AD7889 offer temperature measurement and touch-pressure measurement.The AD7879 is available in a 12-ball, 1.6 mm 2 mm WLCSP and in a 16-lead, 4 mm ° 4 mm LFCSP. The AD7889 is available in a backside-coated version of the WLCSP. Both parts support an SPI interface (AD7879/AD7889) or an I2C® interface (AD7879-1/AD7889-1).
RS Components, Ltd. | Richardson RFPD | |
---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 8067830P | AD78791ACPZ5R7 |
Product Name | Converter - ADC | |
Interface Type | Serial; I2C | |
Package Type | LFCSP | CSP |
Pins | 16 | |
Resolution | 12 bits | 12 bits |