Manufacturer: Analog Devices Inc.
Win Source Part Number: 144477-AD7876BNZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 24DIP
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Parallel, Serial
Number of Input Channels = 1
Mounting Type = Through Hole
Sampling Rate = 100ksps
Architecture = SAR
Package Type = PDIP
Pin Count = 24
Input Signal Type = Single Ended
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12 bit
Number of ADCs = 1
Digital Interface Type = Parallel, Serial
Mounting Type = Through Hole
Number of Input Channels = 1
Sampling Rate = 100ksps
Architecture = SAR
Package Type = PDIP
Pin Count = 24
Input Signal Type = Single Ended
The AD7870/AD7875/AD7876
IC ADC 12BIT SAR 24DIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-PDIP
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Richardson RFPD | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 144477-AD7876BNZ | AD7876BNZ | 5229278 | AD7876BNZ | AD7876BNZ | AD7876BNZ |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7876BNZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
Interface Type | Parallel; SPI; SPI, Parallel | Serial | Parallel; SPI; SPI, Parallel | |||
Package Type | DIP; PDIP; 24-PDIP | DIP; 24-DIP (0.300\", 7.62mm) | PDIP; PDIP | DIP | DIP; 24-DIP (0.300\", 7.62mm) | |
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec |