Product Details
The AD7874 is a four-channel simultaneous sampling, 12-bit data acquisition system. The part contains a high speed 12-bit ADC, on chip reference, on-chip clock and four track/hold amplifiers. This latter feature allows the four input channels to be sampled simultaneously, thus preserving the relative phase information of the four input channels, which is not possible if all four channels share a single track/hold amplifier. This makes the AD7874 ideal for applications such as phased-array sonar and ac motor controllers where the relative phase information is important.
The aperture delay of the four track/hold amplifiers is small and specified with minimum and maximum limits. This allows several AD7874s to sample multiple input channels simultaneously without incurring phase errors between signals connected to several devices. A reference output/reference input facility also allows several AD7874s to be driven from the same reference source.
In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7874 is also fully specified for dynamic performance parameters including distortion and signal-to-noise ratio.
The AD7874 is fabricated in Analog Devices' Linear Compatible CMOWS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low-power CMOS logic. The part is available in a 28-pin, 0.6" wide, plastic or hermetic dual-in-line package (DIP), in a 28-terminal leadless ceramic chip carrier (LCCC) and in a 28-pin SOIC.
ANALOG DEVICES AD7874ANZ Analogue to Digital Converter, 12 bit, 116 kSPS, Dual (+/-), -4.75 V, 5.25 V, DIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767480-AD7874ANZ
Packaging: Tube
Type: Data Acquisition System (DAS)
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: ±5V
Data Interface: Parallel
Resolution (Bits): 12 b
Family Name: AD7874
Categories: Integrated Circuits (ICs)
Sampling Rate: 116k
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): AD7874AN; AD7874AR-REEL; AD7874AR;
Introduction Date: August 28, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC DAS 12BIT 116K 28DIP
12bit A-D converter,AD7874AN DIL28 29kHz - Data Converters - General Purpose ADCs
12bit A-D converter,AD7874AN DIL28 29kHz - Data Converters - General Purpose ADCs
The AD7874 is a four-channel simultaneous sampling, 12-bit data acquisition system. The part contains a high speed 12-bit ADC, on chip reference, on-chip clock and four track/hold amplifiers. This latter feature allows the four input channels to be sampled simultaneously, thus preserving the relative phase information of the four input channels, which is not possible if all four channels share a single track/hold amplifier. This makes the AD7874 ideal for applications such as phased-array sonar and ac motor controllers where the relative phase information is important.The aperture delay of the four track/hold amplifiers is small and specified with minimum and maximum limits. This allows several AD7874s to sample multiple input channels simultaneously without incurring phase errors between signals connected to several devices. A reference output/reference input facility also allows several AD7874s to be driven from the same reference source.In addition to the traditional dc accuracy specifications such as linearity, full-scale and offset errors, the AD7874 is also fully specified for dynamic performance parameters including distortion and signal-to-noise ratio.The AD7874 is fabricated in Analog Devices' Linear Compatible CMOWS (LC2MOS) process, a mixed technology process that combines precision bipolar circuits with low-power CMOS logic. The part is available in a 28-pin, 0.6"" wide, plastic or hermetic dual-in-line package (DIP), in a 28-terminal leadless ceramic chip carrier (LCCC) and in a 28-pin SOIC.
Analog Devices, Inc. | Utmel Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7874ANZ | 84-AD7874ANZ | 767480-AD7874ANZ | AD7874ANZ | 5229458 | AD7874ANZ |
Product Name | 4-channel Simultaneous Sampling, 12-Bit Data Acquisition System | ANALOG DEVICES AD7874ANZ Analogue to Digital Converter, 12 bit, 116 kSPS, Dual (+/-), -4.75 V, 5.25 V, DIP | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AD7874ANZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | Converter - ADC | |
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||
Package Type | SOIC; LCCC; CDIP; PDIP | DIP; 28-DIP (0.600, 15.24mm) | DIP | PDIP; PDIP | DIP | |
Pins | 28 | 28 | 28 | |||
Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
Dissipation | 150 milliwatts | 150 milliwatts |