12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 44-MQFP (10x10)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767454-AD7859LASZ
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 44-QFP
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 3 V ~ 5.5 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: AD7859
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): MAX197BMYI+; MAX197AMWI/PR; MAX197BMWI/PR+;
Introduction Date: January 24, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC ADC 12BIT SAR 44MQFP
IC ADC 12BIT SAR 44MQFP
The AD7859/AD7859L are high speed, low power, 8-channel, 12-bit ADCs which operate from a single 3 V or 5 V power supply, the AD7859 being optimized for speed and the AD7859L for low power. The ADC contains self-calibration and system calibration options to ensure accurate operation over time and temperature and have a number of power-down options for low power applications. The AD7859 is capable of 200 kHz throughput rate while the AD7859L is capable of 100 kHz throughput rate. The input track-and-hold acquires a signal in 500 ns and features a pseudo-differential sampling scheme. The AD7859 and AD7859L input voltage range is 0 to VREF (unipolar) and -VREF/2 to +VREF/2 about VREF/2 (bipolar) with both straight binary and 2s complement output coding respectively. Input signal range is to the supply and the part is capable of converting full-power signals to 100 kHz. CMOS construction ensures low power dissipation of typically 5.4 mW for normal operation and 3.6 °W in power-down mode. The part is available in 44-pin, plastic quad flatpack package (PQFP) and plastic lead chip carrier (PLCC).
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 8
Mounting Type = Surface Mount
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 5 V
Package Type = MQFP
Pin Count = 44
Delivery on production packaging - Punnet. This product is non-returnable.
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 8
Mounting Type = Surface Mount
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 5 V
Package Type = MQFP
Pin Count = 44
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12 bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 8
Mounting Type = Surface Mount
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 5 V
Package Type = MQFP
Pin Count = 44
AD7859 - 3 V to 5 V Single Supply, 200 kSPS 8-Channel, 12-Bit, Parallel Sampling ADCs
Quarktwin Technology Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | RS Components, Ltd. | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7859LASZ | 767454-AD7859LASZ | AD7859LASZ | AD7859LASZ | AD7859LASZ | 6977142P | AD7859LASZ |
Product Name | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7859LASZ | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | ||
Package Type | QFP; 44-QFP | 44-QFP | MQFP | QFP; MQFP44 | |||
Packing Method | Tray | Tray | Tray; Tray | Tray | |||
Resolution | 12 bits | 12 bits | |||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Sample Rate | 100 kSamples/Sec | 100 kSamples/Sec | 100 kSamples/Sec |