AD7858 - 3 V to 5 V Single Supply, 200 kSPS, 8-Channel, 12-Bit, Serial Sampling ADC
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Number of Input Channels = 8
Mounting Type = Through Hole
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 24
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12-bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Number of Input Channels = 8
Mounting Type = Through Hole
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 24
Delivery on production packaging - Tube. This product is non-returnable.
A range Analog Devices 12-bit Analogue-to-Digital converters (ADCs) using SAR and Pipelined technologies in single and multiple formats. Available in both Through-hole and Surface Mount packages.
Resolution = 12 bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI/QSPI/Microwire)
Number of Input Channels = 8
Mounting Type = Through Hole
Sampling Rate = 100ksps
Architecture = SAR
Typical Single Supply Voltage = 3 V, 5 V
Package Type = PDIP
Pin Count = 24
Manufacturer: Analog Devices Inc.
Win Source Part Number: 767450-AD7858LANZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP (0.300", 7.62mm)
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Operating Supply Voltage: 3 V ~ 5.5 V
Input Type: Pseudo-Differential,
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: AD7858
Categories: Integrated Circuits (ICs)
Sampling Rate: 100k
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): MAX148BCAP+T; LTC1854IG#TRPBF; LTC1857CG#TRPBF; AD7858LANZ; MAX1034EUG; ADC10738CIWM; TLC3548IPWR;
Introduction Date: January 27, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
The AD7858/AD7858L are high speed, low power, 12-bit ADCs that operate from a single 3 V or 5 V power supply, the AD7858 being optimized for speed and the AD7858L for low power. The ADC powers up with a set of default conditions at which time it can be operated as a read only ADC. The ADC contains self-calibration and system calibration options to ensure accurate operation over time and temperature and have a number of power-down options for low power applications. The part powers up with a set of default conditions and can operate as a read only ADC.The AD7858 is capable of 200 kHz throughput rate while the AD7858L is capable of 100 kHz throughput rate. The input track-and-hold acquires a signal in 500 ns and features a pseudo-differential sampling scheme. The AD7858/AD7858L voltage range is 0 to VREF with both straight binary and 2s complement output coding. Input signal range is to the supply and the part is capable of converting full power signals to 100 kHz.CMOS construction ensures low power dissipation of typically 5.4 mW for normal operation and 3.6 °W in power-down mode. The part is available in 24-pin, 0.3 inch-wide dual-in-line package (DIP), 24-lead small outline (SOIC) and 24-lead small shrink outline (SSOP) packages.
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-PDIP
IC ADC 12BIT SAR 24DIP
Rochester Electronics | RS Components, Ltd. | Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7858LANZ | 7592470 | 767450-AD7858LANZ | AD7858LANZ | AD7858LANZ | AD7858LANZ |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7858LANZ | Converter - ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Serial | Serial; SPI; Microwire | SPI; SPI | |||
Package Type | DIP; PDIP; PDIP24 | PDIP; PDIP | DIP | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
Pins | 24 | |||||
Resolution | 12 bits | 12 bits |