The AD7858/AD7858L are high speed, low power, 12-bit ADCs that operate from a single 3 V or 5 V power supply, the AD7858 being optimized for speed and the AD7858L for low power. The ADC powers up with a set of default conditions at which time it can be operated as a read only ADC. The ADC contains self-calibration and system calibration options to ensure accurate operation over time and temperature and have a number of power-down options for low power applications. The part powers up with a set of default conditions and can operate as a read only ADC.The AD7858 is capable of 200 kHz throughput rate while the AD7858L is capable of 100 kHz throughput rate. The input track-and-hold acquires a signal in 500 ns and features a pseudo-differential sampling scheme. The AD7858/AD7858L voltage range is 0 to VREF with both straight binary and 2s complement output coding. Input signal range is to the supply and the part is capable of converting full power signals to 100 kHz.CMOS construction ensures low power dissipation of typically 5.4 mW for normal operation and 3.6 °W in power-down mode. The part is available in 24-pin, 0.3 inch-wide dual-in-line package (DIP), 24-lead small outline (SOIC) and 24-lead small shrink outline (SSOP) packages.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1321274-AD7858ANZ
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Tube
Standard Package: 15
Mounting: Through Hole
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 8
Input Type: Pseudo-Differential,
Architecture: SAR
Number of Bits: 12
Sampling Rate (Per Second): 200k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 3V ~ 5.5V
Voltage - Supply, Digital: 3V ~ 5.5V
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -2735-AD7858ANZ
Base Product Number: AD7858
RoHS Status: ROHS3 Compliant
ADC 12-Bit 8-Ch 3/5V 200kSPS 1LSB PDIP28 - Data Converters - General Purpose ADCs
ADC 12-Bit 8-Ch 3/5V 200kSPS 1LSB PDIP28 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC 12-Bit 8-Ch 3/5V 200kSPS 1LSB PDIP28 - Data Converters - General Purpose ADCs
IC ADC 12BIT SAR 24DIP
IC ADC 12BIT SAR 24DIP
12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 24-PDIP
Richardson RFPD | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7858ANZ | 1321274-AD7858ANZ | 7591121 | AD7858ANZ | AD7858ANZ | AD7858ANZ |
Product Name | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
Interface Type | SPI; SPI | Serial; SPI; Microwire | SPI; SPI | |||
Package Type | DIP; 24-DIP (0.300", 7.62mm) | PDIP; PDIP | DIP; 24-DIP (0.300\", 7.62mm) | DIP; 24-DIP (0.300\", 7.62mm) | ||
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 200 kSamples/Sec | 200 kSamples/Sec | 200 kSamples/Sec |