Product Details
The AD7829-1 is a high speed 8-channel, microprocessor-compa
The AD7829-1 combines the convert start and power-down functions at one pin, that is, the CONVST pin. This allows a unique automatic power-down at the end of a conversion to be implemented. The logic level on the CONVST pin is sampled after the end of a conversion when an EOC (end of conversion) signal goes high, and if it is logic low at that point, the ADC is powered down. The parallel interface is designed to allow easy interfacing to microprocessors and DSPs. Using only address decoding logic, the parts are easily mapped into the microprocessor address space.
The EOC pulse allows the ADCs to be used in a stand-alone manner (see the Parallel Interface section).
The AD7829-1 is available in a 28-lead, wide body, small outline IC (SOIC_W) and a 28-lead thin shrink small outline package (TSSOP).
Product Highlights
Applications
IC ADC 8BIT PIPELINED 28TSSOP
The AD7829-1 is a high speed 8-channel, microprocessor-compa
IC ADC 8BIT PIPELINED 28TSSOP
AD7829 - 2 MSPS, 8-Bit, 8 Channel Sampling ADC
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 8
Sampling Rate = 2Msps
Architecture = Flash
Typical Single Supply Voltage = 2.7 - 5.5 V
Package Type = TSSOP
Pin Count = 28
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 8
Sampling Rate = 2Msps
Architecture = Flash
Typical Single Supply Voltage = 2.7 - 5.5 V
Package Type = TSSOP
Pin Count = 28
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 8
Sampling Rate = 2Msps
Architecture = Flash
Typical Single Supply Voltage = 2.7 - 5.5 V
Package Type = TSSOP
Pin Count = 28
8 Bit Analog to Digital Converter 8 Input 1 Pipelined 28-TSSOP
Analog Devices, Inc. | Lingto Electronic Limited | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7829BRUZ-1 | AD7829BRUZ-1 | AD7829BRUZ-1 | AD7829BRUZ-1 | AD7829BRUZ-1 | 8099733 | AD7829BRUZ-1 |
Product Name | 3 V/5 V, 2 MSPS, 8-Bit, 8-Channel ADC | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel; Parallel | Parallel | ||||
Package Type | SOIC; TSSOP | SOIC | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP28 | TSSOP; TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
Pins | 28 | 28 | |||||
Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
Dissipation | 36 milliwatts |